Thermon, Inc Circulation Heaters EX Series

Description
Caloritech™ Circulation Heaters are available in three different series EXC Series The Caloritech™ EXC High Density Circulation Heater with Copper Sheath is essentially a flange heater mounted in a welded vessel and is used primarily to heat water or other aqueous solutions that are not corrosive to the steel vessel or the copper sheathed elements. EXI Series The Caloritech™ EXI High Density Circulation Heater with Incoloy® Sheath is essentially a flange heater mounted in a welded vessel and is used primarily for liquid heating applications, such as heating water or aqueous solutions. It is especially useful in rinse tanks where the chemical additives would be corrosive to copper. This heater is ideal for use in forced flow and natural flow heating loops where a safe, clean, reliable and efficient heating source is required.
Request a Quote Datasheet
Description
Caloritech™ Circulation Heaters are available in three different series EXC Series The Caloritech™ EXC High Density Circulation Heater with Copper Sheath is essentially a flange heater mounted in a welded vessel and is used primarily to heat water or other aqueous solutions that are not corrosive to the steel vessel or the copper sheathed elements. EXI Series The Caloritech™ EXI High Density Circulation Heater with Incoloy® Sheath is essentially a flange heater mounted in a welded vessel and is used primarily for liquid heating applications, such as heating water or aqueous solutions. It is especially useful in rinse tanks where the chemical additives would be corrosive to copper. This heater is ideal for use in forced flow and natural flow heating loops where a safe, clean, reliable and efficient heating source is required.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circulation Heaters - EX Series - Thermon, Inc
Austin, TX, United States
Circulation Heaters
EX Series
Circulation Heaters EX Series
Caloritech™ Circulation Heaters are available in three different series EXC Series The Caloritech™ EXC High Density Circulation Heater with Copper Sheath is essentially a flange heater mounted in a welded vessel and is used primarily to heat water or other aqueous solutions that are not corrosive to the steel vessel or the copper sheathed elements. EXI Series The Caloritech™ EXI High Density Circulation Heater with Incoloy® Sheath is essentially a flange heater mounted in a welded vessel and is used primarily for liquid heating applications, such as heating water or aqueous solutions. It is especially useful in rinse tanks where the chemical additives would be corrosive to copper. This heater is ideal for use in forced flow and natural flow heating loops where a safe, clean, reliable and efficient heating source is required.

Caloritech™ Circulation Heaters are available in three different series EXC Series The Caloritech™ EXC High Density Circulation Heater with Copper Sheath is essentially a flange heater mounted in a welded vessel and is used primarily to heat water or other aqueous solutions that are not corrosive to the steel vessel or the copper sheathed elements. EXI Series The Caloritech™ EXI High Density Circulation Heater with Incoloy® Sheath is essentially a flange heater mounted in a welded vessel and is used primarily for liquid heating applications, such as heating water or aqueous solutions. It is especially useful in rinse tanks where the chemical additives would be corrosive to copper. This heater is ideal for use in forced flow and natural flow heating loops where a safe, clean, reliable and efficient heating source is required.

Supplier's Site Datasheet

Technical Specifications

  Thermon, Inc
Product Category Electric Heaters
Product Number EX Series
Product Name Circulation Heaters
Heater Type Circulation Heater
Unlock Full Specs
to access all available technical data

Similar Products

Self-Regulating Heat Cable - FLX™ - Thermon, Inc
Specs
Heater Type Heating Cables
Maximum Operating (Sheath) Temperature -60 to 150 F (-51.11 to 65.56 C)
Sleeve (Sheath) Material Polyolefin
View Details
Air Duct Heaters - DF, DI Series - Thermon, Inc
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
Phase Single Phase AC Voltage
View Details
Tank and Vessel Heating - RTF FlexiPanel - Thermon, Inc
Specs
Heater Type Flexible Heater; Drum Heater
Maximum Operating (Sheath) Temperature -67 to 250 F (-55 to 121 C)
Sleeve (Sheath) Material Heat-laminated, high temperature silicone rubber
View Details
ProVector® Explosion-Proof Convection Heater - CX1 - Thermon, Inc
Specs
Heater Type Explosion-proof Heater; Air Heater
Phase Single Phase AC Voltage; Three Phase AC Voltage (optional feature)
AC Voltage Required 208 to 600 volts
View Details