Thermon, Inc Air Duct Heaters DF, DI Series

Description
Caloritech™ Air Duct Heaters are designed for use in comfort heating applications such as makeup air heating, air preheating, air handling equipment, fan coils, terminal reheating, multizone reheating, heat pump auxiliary systems and return air heating. Unlike open coil designs, duct heaters fitted with tubular elements are not subject to hazards of electrical shock, which allows installation closer to a register or grille. DFF Series - Flanged Duct Heater with finned tubular heating elements DIF Series - Insert Duct Heater with finned tubular heating elements The finned tubular elements are constructed using a steel tube with corrugated steel fins wrapped around it and brazed together. This design increases the heat transfer surface of the element and resulting in a lower operating temperature than non-finned tubular designs and a more economical heater. DFT Series - Flanged Duct Heater with non-finned Incoloy® tubular heating elements DIT Series - Insert Duct Heater with non-finned Incoloy® tubular heating elements The non-finned incoloy® element design should be chosen where high humidity or slightly corrosive contaminants may be present in the air stream, as this type of element features higher corrosion-resistance than the finned element design.
Request a Quote Datasheet
Description
Caloritech™ Air Duct Heaters are designed for use in comfort heating applications such as makeup air heating, air preheating, air handling equipment, fan coils, terminal reheating, multizone reheating, heat pump auxiliary systems and return air heating. Unlike open coil designs, duct heaters fitted with tubular elements are not subject to hazards of electrical shock, which allows installation closer to a register or grille. DFF Series - Flanged Duct Heater with finned tubular heating elements DIF Series - Insert Duct Heater with finned tubular heating elements The finned tubular elements are constructed using a steel tube with corrugated steel fins wrapped around it and brazed together. This design increases the heat transfer surface of the element and resulting in a lower operating temperature than non-finned tubular designs and a more economical heater. DFT Series - Flanged Duct Heater with non-finned Incoloy® tubular heating elements DIT Series - Insert Duct Heater with non-finned Incoloy® tubular heating elements The non-finned incoloy® element design should be chosen where high humidity or slightly corrosive contaminants may be present in the air stream, as this type of element features higher corrosion-resistance than the finned element design.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Duct Heaters - DF, DI Series - Thermon, Inc
Austin, TX, United States
Air Duct Heaters
DF, DI Series
Air Duct Heaters DF, DI Series
Caloritech™ Air Duct Heaters are designed for use in comfort heating applications such as makeup air heating, air preheating, air handling equipment, fan coils, terminal reheating, multizone reheating, heat pump auxiliary systems and return air heating. Unlike open coil designs, duct heaters fitted with tubular elements are not subject to hazards of electrical shock, which allows installation closer to a register or grille. DFF Series - Flanged Duct Heater with finned tubular heating elements DIF Series - Insert Duct Heater with finned tubular heating elements The finned tubular elements are constructed using a steel tube with corrugated steel fins wrapped around it and brazed together. This design increases the heat transfer surface of the element and resulting in a lower operating temperature than non-finned tubular designs and a more economical heater. DFT Series - Flanged Duct Heater with non-finned Incoloy® tubular heating elements DIT Series - Insert Duct Heater with non-finned Incoloy® tubular heating elements The non-finned incoloy® element design should be chosen where high humidity or slightly corrosive contaminants may be present in the air stream, as this type of element features higher corrosion-resistance than the finned element design.

Caloritech™ Air Duct Heaters are designed for use in comfort heating applications such as makeup air heating, air preheating, air handling equipment, fan coils, terminal reheating, multizone reheating, heat pump auxiliary systems and return air heating. Unlike open coil designs, duct heaters fitted with tubular elements are not subject to hazards of electrical shock, which allows installation closer to a register or grille. DFF Series - Flanged Duct Heater with finned tubular heating elements DIF Series - Insert Duct Heater with finned tubular heating elements The finned tubular elements are constructed using a steel tube with corrugated steel fins wrapped around it and brazed together. This design increases the heat transfer surface of the element and resulting in a lower operating temperature than non-finned tubular designs and a more economical heater. DFT Series - Flanged Duct Heater with non-finned Incoloy® tubular heating elements DIT Series - Insert Duct Heater with non-finned Incoloy® tubular heating elements The non-finned incoloy® element design should be chosen where high humidity or slightly corrosive contaminants may be present in the air stream, as this type of element features higher corrosion-resistance than the finned element design.

Supplier's Site Datasheet

Technical Specifications

  Thermon, Inc
Product Category Electric Heaters
Product Number DF, DI Series
Product Name Air Duct Heaters
Heater Type Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Self-Regulating Heat Cable - FLX™ - Thermon, Inc
Specs
Heater Type Heating Cables
Maximum Operating (Sheath) Temperature -60 to 150 F (-51.11 to 65.56 C)
Sleeve (Sheath) Material Polyolefin
View Details
Tank and Vessel Heating - RTF FlexiPanel - Thermon, Inc
Specs
Heater Type Flexible Heater; Drum Heater
Maximum Operating (Sheath) Temperature -67 to 250 F (-55 to 121 C)
Sleeve (Sheath) Material Heat-laminated, high temperature silicone rubber
View Details
Constant Watt Heating Cable - HTEK™ - Thermon, Inc
Specs
Heater Type Heating Cables
Maximum Operating (Sheath) Temperature -60 to 400 F (-51.11 to 204 C)
Sleeve (Sheath) Material Teflon®
View Details
Advanced Vertical Unit Heater - AV - Thermon, Inc
Specs
Heater Type Air Heater
Maximum Operating (Sheath) Temperature ? to 600 F (? to 316 C)
Sleeve (Sheath) Material Steel
View Details