Thermon, Inc Self-Regulating Heat Cable FLX™

Description
FLX self-regulating heating cables are designed to provide freeze protection and temperature maintenance to metallic and nonmetallic pipes, tanks and equipment. FLX heating cables are rated for heat outputs of 10, 16, 26 and 33 watts/meter at 10°C (3, 5, 8 and 10 watts/foot at 50° F) when powered at 110 to 120 Vac or 208 to 277 Vac. FLX is a proven, simple, practical solution for both metal and plastic pipes. Whether the application is a small project or a complex network of piping and equipment, designing an electric heat traced freeze protection system is easy with FLX self-regulating cables. The step-by-step design guide leads the reader through determining the heating requirements and number of circuits required to establish a bill of materials.
Request a Quote Datasheet
Description
FLX self-regulating heating cables are designed to provide freeze protection and temperature maintenance to metallic and nonmetallic pipes, tanks and equipment. FLX heating cables are rated for heat outputs of 10, 16, 26 and 33 watts/meter at 10°C (3, 5, 8 and 10 watts/foot at 50° F) when powered at 110 to 120 Vac or 208 to 277 Vac. FLX is a proven, simple, practical solution for both metal and plastic pipes. Whether the application is a small project or a complex network of piping and equipment, designing an electric heat traced freeze protection system is easy with FLX self-regulating cables. The step-by-step design guide leads the reader through determining the heating requirements and number of circuits required to establish a bill of materials.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self-Regulating Heat Cable - FLX™ - Thermon, Inc
Austin, TX, United States
Self-Regulating Heat Cable
FLX™
Self-Regulating Heat Cable FLX™
FLX self-regulating heating cables are designed to provide freeze protection and temperature maintenance to metallic and nonmetallic pipes, tanks and equipment. FLX heating cables are rated for heat outputs of 10, 16, 26 and 33 watts/meter at 10°C (3, 5, 8 and 10 watts/foot at 50° F) when powered at 110 to 120 Vac or 208 to 277 Vac. FLX is a proven, simple, practical solution for both metal and plastic pipes. Whether the application is a small project or a complex network of piping and equipment, designing an electric heat traced freeze protection system is easy with FLX self-regulating cables. The step-by-step design guide leads the reader through determining the heating requirements and number of circuits required to establish a bill of materials.

FLX self-regulating heating cables are designed to provide freeze protection and temperature maintenance to metallic and nonmetallic pipes, tanks and equipment. FLX heating cables are rated for heat outputs of 10, 16, 26 and 33 watts/meter at 10°C (3, 5, 8 and 10 watts/foot at 50° F) when powered at 110 to 120 Vac or 208 to 277 Vac. FLX is a proven, simple, practical solution for both metal and plastic pipes. Whether the application is a small project or a complex network of piping and equipment, designing an electric heat traced freeze protection system is easy with FLX self-regulating cables. The step-by-step design guide leads the reader through determining the heating requirements and number of circuits required to establish a bill of materials.

Supplier's Site Datasheet

Technical Specifications

  Thermon, Inc
Product Category Electric Heaters
Product Number FLX™
Product Name Self-Regulating Heat Cable
Heater Type Heating Cables
Maximum Operating (Sheath) Temperature -60 to 150 F (-51.11 to 65.56 C)
Sleeve (Sheath) Material Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Packaged Circulation Heater - CWCB - Thermon, Inc
Specs
Heater Type Circulation Heater
Maximum Operating (Sheath) Temperature 35 to 250 F (1.67 to 121 C)
Sleeve (Sheath) Material Steel
View Details
Flange Heater - CX - Thermon, Inc
Specs
Heater Type Water Heaters; Specialty Industrial Heaters; Boiler Flange Heaters
Sleeve (Sheath) Material Steel
Applications Process Waters
View Details
Self-Regulating Heating Cable - RGS™ - Thermon, Inc
Specs
Heater Type Heating Cables
Sleeve (Sheath) Material Polyolefin
Applications Snow And Ice Melting Systems
View Details
Power-Limiting Heating Cable - HPT™ - Thermon, Inc
Specs
Heater Type Heating Cables
Maximum Operating (Sheath) Temperature -60 to 302 F (-51.11 to 150 C)
Sleeve (Sheath) Material Teflon®
View Details