Traceable® Products Traceable® Instant Recall Memory Timer Model 5122

Description
Input a time and the instant memory always returns the display to the programmed time. This is the ideal timer to dedicate to a routinely timed test. Bright, extra-large, 5/8-inch-high digits count down at any set time from 99 minutes 59 seconds to zero. At zero a loud 30-second alarm sounds. Designed specifically for routine tests, quality control requirements, and repetitive analysis, it is the lab workhorse. The unique memory feature encourages devoting this timer to one piece of laboratory equipment such as a water bath, oven, stirrer, or incubator. Accuracy is 0.01%. Replaceable AAA battery powers the timer for three years of nominal use. To assure accuracy an individually serial-numbered Traceable® Certificate is provided from our ISO 17025 calibration laboratory accredited by A2LA. It indicates traceability to standards provided by NIST (National Institute of Standards and Technology). Magnetic back allows placing timer on metal surfaces. It lays flat on a bench or may be placed vertically with the flip-open easel. A spring fastener clips to pockets. Size is 2-1/2 x 2-1/4 x 3/4 inches, and weight is 2 ounces. Replacement battery Cat. No. 1105.
Description
Input a time and the instant memory always returns the display to the programmed time. This is the ideal timer to dedicate to a routinely timed test. Bright, extra-large, 5/8-inch-high digits count down at any set time from 99 minutes 59 seconds to zero. At zero a loud 30-second alarm sounds. Designed specifically for routine tests, quality control requirements, and repetitive analysis, it is the lab workhorse. The unique memory feature encourages devoting this timer to one piece of laboratory equipment such as a water bath, oven, stirrer, or incubator. Accuracy is 0.01%. Replaceable AAA battery powers the timer for three years of nominal use. To assure accuracy an individually serial-numbered Traceable® Certificate is provided from our ISO 17025 calibration laboratory accredited by A2LA. It indicates traceability to standards provided by NIST (National Institute of Standards and Technology). Magnetic back allows placing timer on metal surfaces. It lays flat on a bench or may be placed vertically with the flip-open easel. A spring fastener clips to pockets. Size is 2-1/2 x 2-1/4 x 3/4 inches, and weight is 2 ounces. Replacement battery Cat. No. 1105.

Suppliers

Company
Product
Description
Supplier Links
Traceable® Instant Recall Memory Timer - Model 5122 - Traceable® Products
Webster, TX, USA
Traceable® Instant Recall Memory Timer
Model 5122
Traceable® Instant Recall Memory Timer Model 5122
Input a time and the instant memory always returns the display to the programmed time. This is the ideal timer to dedicate to a routinely timed test. Bright, extra-large, 5/8-inch-high digits count down at any set time from 99 minutes 59 seconds to zero. At zero a loud 30-second alarm sounds. Designed specifically for routine tests, quality control requirements, and repetitive analysis, it is the lab workhorse. The unique memory feature encourages devoting this timer to one piece of laboratory equipment such as a water bath, oven, stirrer, or incubator. Accuracy is 0.01%. Replaceable AAA battery powers the timer for three years of nominal use. To assure accuracy an individually serial-numbered Traceable® Certificate is provided from our ISO 17025 calibration laboratory accredited by A2LA. It indicates traceability to standards provided by NIST (National Institute of Standards and Technology). Magnetic back allows placing timer on metal surfaces. It lays flat on a bench or may be placed vertically with the flip-open easel. A spring fastener clips to pockets. Size is 2-1/2 x 2-1/4 x 3/4 inches, and weight is 2 ounces. Replacement battery Cat. No. 1105.

Input a time and the instant memory always returns the display to the programmed time. This is the ideal timer to dedicate to a routinely timed test. Bright, extra-large, 5/8-inch-high digits count down at any set time from 99 minutes 59 seconds to zero. At zero a loud 30-second alarm sounds. Designed specifically for routine tests, quality control requirements, and repetitive analysis, it is the lab workhorse. The unique memory feature encourages devoting this timer to one piece of laboratory equipment such as a water bath, oven, stirrer, or incubator. Accuracy is 0.01%. Replaceable AAA battery powers the timer for three years of nominal use. To assure accuracy an individually serial-numbered Traceable® Certificate is provided from our ISO 17025 calibration laboratory accredited by A2LA. It indicates traceability to standards provided by NIST (National Institute of Standards and Technology). Magnetic back allows placing timer on metal surfaces. It lays flat on a bench or may be placed vertically with the flip-open easel. A spring fastener clips to pockets. Size is 2-1/2 x 2-1/4 x 3/4 inches, and weight is 2 ounces. Replacement battery Cat. No. 1105.

Supplier's Site

Technical Specifications

  Traceable® Products
Product Category Digital Timers
Product Number Model 5122
Product Name Traceable® Instant Recall Memory Timer
Features Audible or Visual Alarms
Instrument Type Timer
Technology Electronic
Number of Functions Single
Direction Down Count
Unlock Full Specs
to access all available technical data

Similar Products

Universal Digital Multi-Timer - AMT12-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Time Switches - 7032492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Programmable Engineering Units
Instrument Type Timer
Technology Electronic
View Details
Relay, Timer, Spdt, 0.05S-10Days, 240V; Product Range Finder - 08X7293 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
2 suppliers
Timer, 8925D Series - 8925DV - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Instrument Type Timer
Technology Electronic
View Details