Fargo Controls, Inc. HK-47 AC, DC Series

Description
Hour meters are designed for the determination and monitoring of operating time, warranty period and maintenance intervals on electrically driven machines and devices. Typical applications are in mechanical processing, woodworking, textile and paper industry, on central heating boilers, electrical furnaces, power drives and rectifiers, etc. They come in a variety of mounting styles with a depth of only 32mm (1.25”) and are available in all common voltages. A version with a front protection degree of IP65 is available upon request. When connected in parallel to a control circuit the hour meter will only work during the operation of a machine or device. The hour meters cover a time range from 0 to 99,999.99 h (AC) resp. 999,999.9 (DC). They roll over to 0 when they reach their maximum range. There is no separate reset capability. FEATURES: Low Cost AC or DC Input Voltage CE mark, UL recognized & RoSH Rugged Design Long Life Non-reset
Request a Quote
Description
Hour meters are designed for the determination and monitoring of operating time, warranty period and maintenance intervals on electrically driven machines and devices. Typical applications are in mechanical processing, woodworking, textile and paper industry, on central heating boilers, electrical furnaces, power drives and rectifiers, etc. They come in a variety of mounting styles with a depth of only 32mm (1.25”) and are available in all common voltages. A version with a front protection degree of IP65 is available upon request. When connected in parallel to a control circuit the hour meter will only work during the operation of a machine or device. The hour meters cover a time range from 0 to 99,999.99 h (AC) resp. 999,999.9 (DC). They roll over to 0 when they reach their maximum range. There is no separate reset capability. FEATURES: Low Cost AC or DC Input Voltage CE mark, UL recognized & RoSH Rugged Design Long Life Non-reset
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HK-47 AC, DC Series -  - Fargo Controls, Inc.
Eatontown, NJ, USA
HK-47 AC, DC Series
HK-47 AC, DC Series
Hour meters are designed for the determination and monitoring of operating time, warranty period and maintenance intervals on electrically driven machines and devices. Typical applications are in mechanical processing, woodworking, textile and paper industry, on central heating boilers, electrical furnaces, power drives and rectifiers, etc. They come in a variety of mounting styles with a depth of only 32mm (1.25”) and are available in all common voltages. A version with a front protection degree of IP65 is available upon request. When connected in parallel to a control circuit the hour meter will only work during the operation of a machine or device. The hour meters cover a time range from 0 to 99,999.99 h (AC) resp. 999,999.9 (DC). They roll over to 0 when they reach their maximum range. There is no separate reset capability. FEATURES: Low Cost AC or DC Input Voltage CE mark, UL recognized & RoSH Rugged Design Long Life Non-reset

Hour meters are designed for the determination and monitoring of operating time, warranty period and maintenance intervals on electrically driven machines and devices. Typical applications are in mechanical processing, woodworking, textile and paper industry, on central heating boilers, electrical furnaces, power drives and rectifiers, etc. They come in a variety of mounting styles with a depth of only 32mm (1.25”) and are available in all common voltages. A version with a front protection degree of IP65 is available upon request.

When connected in parallel to a control circuit the hour meter will only work during the operation of a machine or device. The hour meters cover a time range from 0 to 99,999.99 h (AC) resp. 999,999.9 (DC). They roll over to 0 when they reach their maximum range. There is no separate reset capability.

FEATURES:

  • Low Cost
  • AC or DC Input Voltage
  • CE mark, UL recognized & RoSH
  • Rugged Design
  • Long Life
  • Non-reset
Supplier's Site

Technical Specifications

  Fargo Controls, Inc.
Product Category Digital Timers
Product Name HK-47 AC, DC Series
Operating Temperature -13 to 176 F (-25 to 80 C)
Instrument Type Timer
Technology Electronic
Number of Functions Single
Direction Up Count
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Timer, TH Series - TH-7AH - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details
Electromechanical Hour Meters - HK-46 - Fargo Controls, Inc.
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
Instrument Type Timer
Technology Electronic
View Details
Preset Timer Counter Tachometer - TC-Pro482CRA - Fargo Controls, Inc.
Specs
Features Audible or Visual Alarms
Operating Temperature 14 to 131 F (-10 to 55 C)
Instrument Type Counter; Timer; Counter / Timer Combination
View Details
Electromechanical Hour Meters - HK-46 - Fargo Controls, Inc.
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
Instrument Type Timer
Technology Electronic
View Details