Versatile timer incorporates all lab timing (alarm timing, down timing, stopwatch, time-out, and memory) Memory Counts down with an alarm and may be set to count up and alarm. It also has a memory. Set it once, press recall, and start counting down from the memory time. In the stopwatch mode it counts up from 1 second to 99 hours, 59 minutes, 59 seconds. Countdown or count-up alarm In the alarm mode it may be programmed to count down or up and alarm at any time from 1 second to 99 hours, 59 minutes, 59 seconds. Accuracy is 0.01%. The display shows the time remaining to alarm or elapsed time since alarming. To assure accuracy an individually serial-numbered Traceable® Certificate is provided from our ISO 17025 calibration laboratory accredited by A2LA. It indicates traceability to standards provided by NIST (National Institute of Standards and Technology). Individually numbered keys make setting time fast and easy. Extra-large, 3/8-inch-high LCD digits are readable from 8 feet. Extra-loud, high-decibel alarm is automatically silenced after 1 minute or may be turned off manually. TIME IS UP message is displayed when set time is reached. Unique thru-zero feature shows time elapsed since the alarm has sounded. Also shows time-of-day. Magnetic back allows timer to be placed on water baths or incubators. Also has a flip-open easel for standing on the lab bench, a spring fastener for attaching to a clipboard, and a hole for use with a lanyard. Size is 2-3/4 x 2-3/4 x 1/2 inches. Weight is 1-1/2 ounces. Replacement battery Cat. No. 1039.
| Traceable® Products | |
|---|---|
| Product Category | Digital Timers |
| Product Number | Model 5021 |
| Product Name | Traceable® 100-Hr Mini-Alarm Timer |
| Features | Audible or Visual Alarms |
| Instrument Type | Timer |
| Technology | Electronic |
| Number of Functions | Multi |
| Direction | Up Count; Down Count; Bi-directional Counter |