Traceable® Precision Barometer's triple scales provide a sensitive measure of atmospheric pressure from 954 to 1073 millibars, 28.1 to 31.7 inches of mercury, and 715 to 805 millimeters of mercury with a resolution of 0.5 mbar, 0.05 InHg, and 0.5 mmHg. Accuracy is ±0.5% of reading. Traceable to NIST for accuracy To assure accuracy an individually serial-numbered Traceable® Certificate is provided from our ISO 17025 calibration laboratory accredited by A2LA. It indicates traceability to standards provided by NIST (National Institute of Standards and Technology). Housing is rugged corrosion-proof, nickel-chrome. Adjustable pointer may be set to indicate changes. Complete with altitude adjustment screw (use at locations as high as 1000 meters), notched desk stand, and wall mount. Size is 4-1/8 inches diameter by 1-1/2 inches. Weight is 1 pound.
| Traceable® Products | |
|---|---|
| Product Category | Weather Instruments |
| Product Number | Model 4199 |
| Product Name | Traceable® Precision Dial Barometer |
| Device Classification | Sensor System |
| Weather Component Sensed | Measures Barometric Pressure |
| Instrument Display Options | Analog Display |
| Instrument User Interface Options | Analog Front Panel |