The ITCH Assembly is a self-operating, steam-controlled heater assembly for maintaining precise enclosure temperatures in instrument or analyzer applications without external power. It features an all-stainless-steel construction, including a 300 series stainless steel steam coil and mounting bracket, and includes a TV/SC-A valve, two TV/HAT valves, and two weather-tight bulkhead fittings for 3/8 inch tubing. The assembly operates with steam supply pressures up to 200 psig (13.8 bar) and is rated for a maximum temperature of 250°F (121°C). Its compact design provides fast thermal response and the thermoloid® thermal actuator enables accurate, pressure-independent
The ITCH Assembly assures accurate temperature control in an instrument or analyzer enclosure. It will maintain enclosure temperature accurately over a wide range of ambient temperatures with steam supply pressures from 15 psig (1 bar) to 200 psig (13.8 bar) without danger of overheating delicate instruments. No special NEMA-7 or 9 housings are required even in potentially explosive environments. This self-contained unit provides a reliable, economical alternative to costly, hazardous electric heating.
A thermostatic element located at one extreme of the TV/SC-A valve portion of the ITCH Heater Assembly regulates the steam supply to the heater coil to accurately maintain the desired temperature, operating like the thermostat in an oven. The TV/HATat the valve inlet keeps the steam supply hot right up to the valve. Heat radiating from the steam coil heater reaches the actuator causing it to quickly close the steam supply when the desired temperature is reached, regardless of ambient.
In cooling applications, the TV/SC-AR opens on rising temperature to regulate the flow of cooling media to the enclosure. The TV/HAT at the outlet of the steam coil regulates outflow based on the condensate temperature for maximum economy.
The ITCH Heater Assembly comes complete with steam coil, mounting bracket and TV/SC-A valve assembly, two TV/HAT valves and two weather-tight bulkhead fittings for 3/8 tubing connections. TV/SC-A and TV/SC-I valves (with external connections) are also available separately.
| ThermOmegaTech® | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | ITCH Assembly |
| Product Name | Instrument Temperature Control Heater Assembly |
| Valve Type | Control Valve |
| Primary Material | Stainless Steel |
| Media | Water; Hot Water; Cold Water ; Steam; Chemical |
| Valve Size | 0.38 inch (9.52 mm) |
| Maximum Pressure | 200.00 psi (141 m H2O) |