The TV/SC-IR is a reverse-acting thermostatic control valve designed to regulate the flow of cooling media such as glycol, water, or air in instrument or analyzer enclosures to maintain set temperatures. It features a 316 stainless steel body, a 300 Series stainless steel thermal actuator, and operates without external power. Available in 3/8" and 1/2" tubing sizes, it has a maximum operating pressure of 200 PSIG and a maximum valve end temperature of 388°F (198°C) with a sensing end limit of 300°F (149°C). Set points range from 40°F to 210°F (4.4°C to 98.9°C). The valve includes a bulkhead fitting and is compatible with standard tubing connections.
Number of Outlets: Single Outlet
Type of Fittings for TV/SC-I: Parker or Swagelok
Type of Extension: Stainless Steel
The TV/SC-IR assures accurate temperature control in an instrument or analyzer enclosure. It’s a reliable, economical alternative to costly, hazardous electric heating. This self-contained compact thermostatic control valve senses enclosure temperature and automatically regulates the flow of steam to maintain the temperature. In cooling applications the reverse-acting TV/SC-IR can be used to regulate the flow of glycol, water, air or other cooling media.
At the designated control point, a thermostatic element located at one extreme of the TV/SC-IR (inside the enclosure-see line drawing) regulates the steam supply to the heater to accurately maintain the desired temperature, operating like a thermostat in an oven. Heat radiating from the steam coil heater reaches the actuator causing it to quickly shut off the steam supply when the desired temperature is reached, regardless of outside ambient. In cooling applications, the TV/SC-IR opens on rising temperature to regulate the flow of cooling media to the enclosure. These economical valves are available with set points from 40°F to 210°F (4.4°C to 98.9°C).
| ThermOmegaTech® | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | TV/SC-IR |
| Product Name | Enclosure Temperature Control Valve |
| Valve Type | Control Valve |
| Primary Material | Stainless Steel |
| Media | Water; Hot Water; Cold Water ; Gas; Steam; Glycol; Air; Chemical |
| Valve Size | 0.38 to 0.50 inch (9.52 to 12.70 mm) |
| Maximum Pressure | 200.00 psi (141 m H2O) |