ThermOmegaTech® Inline Temperature Control Valve TV/HAT

Description
Product Description TV/HAT valves are ideal for use in conjunction with tracer tubing and tracing systems using pre-traced tubing bundles. These valves are optimal for replacing conventional steam traps on winterization tracing, instrument tracing, condensate return system freeze protection, tracing for processes under 150°F (65°C), and other applications requiring in-line flow control based on temperature. Operation TV/HAT valves responds only to temperature. After condensate forms and cools to near the set point, the valve modulates the flow to maintain a constant condensate discharge temperature. The valves are wide open at start-up for rapid venting and initial heat-up and are self-draining after shutdown, to eliminate freeze damage. For heating of temperature sensitive instruments or process fluids, the reduced temperature available for tracing simplifies operations and eliminates overheating problems. For other heat transfer fluids, TV/HAT valves maintain a constant discharge temperature, thus providing benefits of accurate process temperature control and improved efficiency. Benefits Eliminates live steam losses Downstream actuator for greater sensitivity Unaffected by pressure variations Wide choice of setpoints Operates in any position Design Features Stainless steel body, fittings, spring and plug Corrosion resistant – Long service life Compact, low mass for fast response Ram-type plug for tight reliable shutoff Operates in narrow temperature band Easy to install
Request a Quote Datasheet
Description
Product Description TV/HAT valves are ideal for use in conjunction with tracer tubing and tracing systems using pre-traced tubing bundles. These valves are optimal for replacing conventional steam traps on winterization tracing, instrument tracing, condensate return system freeze protection, tracing for processes under 150°F (65°C), and other applications requiring in-line flow control based on temperature. Operation TV/HAT valves responds only to temperature. After condensate forms and cools to near the set point, the valve modulates the flow to maintain a constant condensate discharge temperature. The valves are wide open at start-up for rapid venting and initial heat-up and are self-draining after shutdown, to eliminate freeze damage. For heating of temperature sensitive instruments or process fluids, the reduced temperature available for tracing simplifies operations and eliminates overheating problems. For other heat transfer fluids, TV/HAT valves maintain a constant discharge temperature, thus providing benefits of accurate process temperature control and improved efficiency. Benefits Eliminates live steam losses Downstream actuator for greater sensitivity Unaffected by pressure variations Wide choice of setpoints Operates in any position Design Features Stainless steel body, fittings, spring and plug Corrosion resistant – Long service life Compact, low mass for fast response Ram-type plug for tight reliable shutoff Operates in narrow temperature band Easy to install
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inline Temperature Control Valve - TV/HAT - ThermOmegaTech®
Warminster, PA, United States
Inline Temperature Control Valve
TV/HAT
Inline Temperature Control Valve TV/HAT
Product Description TV/HAT valves are ideal for use in conjunction with tracer tubing and tracing systems using pre-traced tubing bundles. These valves are optimal for replacing conventional steam traps on winterization tracing, instrument tracing, condensate return system freeze protection, tracing for processes under 150°F (65°C), and other applications requiring in-line flow control based on temperature. Operation TV/HAT valves responds only to temperature. After condensate forms and cools to near the set point, the valve modulates the flow to maintain a constant condensate discharge temperature. The valves are wide open at start-up for rapid venting and initial heat-up and are self-draining after shutdown, to eliminate freeze damage. For heating of temperature sensitive instruments or process fluids, the reduced temperature available for tracing simplifies operations and eliminates overheating problems. For other heat transfer fluids, TV/HAT valves maintain a constant discharge temperature, thus providing benefits of accurate process temperature control and improved efficiency. Benefits Eliminates live steam losses Downstream actuator for greater sensitivity Unaffected by pressure variations Wide choice of setpoints Operates in any position Design Features Stainless steel body, fittings, spring and plug Corrosion resistant – Long service life Compact, low mass for fast response Ram-type plug for tight reliable shutoff Operates in narrow temperature band Easy to install

Product Description

TV/HAT valves are ideal for use in conjunction with tracer tubing and tracing systems using pre-traced tubing bundles. These valves are optimal for replacing conventional steam traps on winterization tracing, instrument tracing, condensate return system freeze protection, tracing for processes under 150°F (65°C), and other applications requiring in-line flow control based on temperature.

Operation

TV/HAT valves responds only to temperature. After condensate forms and cools to near the set point, the valve modulates the flow to maintain a constant condensate discharge temperature. The valves are wide open at start-up for rapid venting and initial heat-up and are self-draining after shutdown, to eliminate freeze damage. For heating of temperature sensitive instruments or process fluids, the reduced temperature available for tracing simplifies operations and eliminates overheating problems. For other heat transfer fluids, TV/HAT valves maintain a constant discharge temperature, thus providing benefits of accurate process temperature control and improved efficiency.

Benefits

  • Eliminates live steam losses
  • Downstream actuator for greater sensitivity
  • Unaffected by pressure variations
  • Wide choice of setpoints
  • Operates in any position

Design Features

  • Stainless steel body, fittings, spring and plug
  • Corrosion resistant – Long service life
  • Compact, low mass for fast response
  • Ram-type plug for tight reliable shutoff
  • Operates in narrow temperature band
  • Easy to install
Supplier's Site Datasheet

Technical Specifications

  ThermOmegaTech®
Product Category Industrial Valves
Product Number TV/HAT
Product Name Inline Temperature Control Valve
Valve Type Control Valve; Drain; Safety; Shut Off
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; Hydraulic; Steam; Ketones, Oil; Air; Chemical
Valve Size 0.25 to 0.50 inch (6.35 to 12.70 mm)
Maximum Pressure 300.00 psi (211 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Scald Protection Valve - HAT/SP - ThermOmegaTech®
Specs
Valve Type Control Valve; Drain; Safety
Primary Material Brass / Bronze (optional feature); Stainless Steel
Media Water; Hot Water; Cold Water  
View Details
Thermostatic Balancing Valve Assembly - CircuitSolver® CSUA-PP - ThermOmegaTech®
Specs
Valve Type Balancing
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Potable Water
View Details
Steam Tracing Valve - TV/US-XR - ThermOmegaTech®
Specs
Valve Type Control Valve
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Gas; Steam; Air; Chemical
View Details
High Temperature Thermal Shut Off Valve - HST - ThermOmegaTech®
Specs
Valve Type Safety; Shut Off
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; Steam; Ketones, Oil; Chemical
View Details