ThermOmegaTech® ITV Industrial Tempering Valve

Description
The ITV drain tempering valve is a self-operating drain cooler used in applications where a high-temperature discharge flow to a drain or sewer must be tempered with cold water. The thermostatic valve operates automatically to keep drain water within appropriate plumbing code limits and prevent PVC piping damage from over-temperature conditions. The tempering water valve (ITV industrial tempering valve) is installed into the drain line such that the hot effluent passes over the thermal actuator, which controls the cold-water inlet port. If the hot effluent is above the specified set point of the valve, the actuator senses the rising temperature and signals the ITV to open to allow the injection of cold water to temper down the discharge fluid before it reaches the drain. As the hot effluent cools, the ITV automatically modulates to reduce the cold-water inlet flow. At about 10°F below the full open temperature, the cold-water inlet is fully closed again to conserve water. The ITV provides a convenient, economical, and easy-to-use method of tempering hot effluent. Since this drain tempering water valve is open only when the effluent exceeds the specified set point temperature, it also conserves water by automatically turning off cold water when not needed. Design Features Exclusive self-actuating Thermoloid® blend paraffin wax actuator Rugged, clog-resistant valve design Install using standard pipe fittings and tools Operates in any orientation Modulates to conserve cooling water Effluent tempering capacity limited only by cold water flow rate through ITV Benefits Self-operating – no external power source required Compliant with drain temperature limitations of plumbing codes Prevents damage to PVC piping due to over-temperature conditions Minimizes water waste Easy to install Adaptable to almost any drain size
Request a Quote Datasheet
Description
The ITV drain tempering valve is a self-operating drain cooler used in applications where a high-temperature discharge flow to a drain or sewer must be tempered with cold water. The thermostatic valve operates automatically to keep drain water within appropriate plumbing code limits and prevent PVC piping damage from over-temperature conditions. The tempering water valve (ITV industrial tempering valve) is installed into the drain line such that the hot effluent passes over the thermal actuator, which controls the cold-water inlet port. If the hot effluent is above the specified set point of the valve, the actuator senses the rising temperature and signals the ITV to open to allow the injection of cold water to temper down the discharge fluid before it reaches the drain. As the hot effluent cools, the ITV automatically modulates to reduce the cold-water inlet flow. At about 10°F below the full open temperature, the cold-water inlet is fully closed again to conserve water. The ITV provides a convenient, economical, and easy-to-use method of tempering hot effluent. Since this drain tempering water valve is open only when the effluent exceeds the specified set point temperature, it also conserves water by automatically turning off cold water when not needed. Design Features Exclusive self-actuating Thermoloid® blend paraffin wax actuator Rugged, clog-resistant valve design Install using standard pipe fittings and tools Operates in any orientation Modulates to conserve cooling water Effluent tempering capacity limited only by cold water flow rate through ITV Benefits Self-operating – no external power source required Compliant with drain temperature limitations of plumbing codes Prevents damage to PVC piping due to over-temperature conditions Minimizes water waste Easy to install Adaptable to almost any drain size
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ITV Industrial Tempering Valve -  - ThermOmegaTech®
Warminster, PA, United States
ITV Industrial Tempering Valve
ITV Industrial Tempering Valve
The ITV drain tempering valve is a self-operating drain cooler used in applications where a high-temperature discharge flow to a drain or sewer must be tempered with cold water. The thermostatic valve operates automatically to keep drain water within appropriate plumbing code limits and prevent PVC piping damage from over-temperature conditions. The tempering water valve (ITV industrial tempering valve) is installed into the drain line such that the hot effluent passes over the thermal actuator, which controls the cold-water inlet port. If the hot effluent is above the specified set point of the valve, the actuator senses the rising temperature and signals the ITV to open to allow the injection of cold water to temper down the discharge fluid before it reaches the drain. As the hot effluent cools, the ITV automatically modulates to reduce the cold-water inlet flow. At about 10°F below the full open temperature, the cold-water inlet is fully closed again to conserve water. The ITV provides a convenient, economical, and easy-to-use method of tempering hot effluent. Since this drain tempering water valve is open only when the effluent exceeds the specified set point temperature, it also conserves water by automatically turning off cold water when not needed. Design Features Exclusive self-actuating Thermoloid® blend paraffin wax actuator Rugged, clog-resistant valve design Install using standard pipe fittings and tools Operates in any orientation Modulates to conserve cooling water Effluent tempering capacity limited only by cold water flow rate through ITV Benefits Self-operating – no external power source required Compliant with drain temperature limitations of plumbing codes Prevents damage to PVC piping due to over-temperature conditions Minimizes water waste Easy to install Adaptable to almost any drain size

The ITV drain tempering valve is a self-operating drain cooler used in applications where a high-temperature discharge flow to a drain or sewer must be tempered with cold water. The thermostatic valve operates automatically to keep drain water within appropriate plumbing code limits and prevent PVC piping damage from over-temperature conditions.

The tempering water valve (ITV industrial tempering valve) is installed into the drain line such that the hot effluent passes over the thermal actuator, which controls the cold-water inlet port. If the hot effluent is above the specified set point of the valve, the actuator senses the rising temperature and signals the ITV to open to allow the injection of cold water to temper down the discharge fluid before it reaches the drain.

As the hot effluent cools, the ITV automatically modulates to reduce the cold-water inlet flow. At about 10°F below the full open temperature, the cold-water inlet is fully closed again to conserve water.

The ITV provides a convenient, economical, and easy-to-use method of tempering hot effluent. Since this drain tempering water valve is open only when the effluent exceeds the specified set point temperature, it also conserves water by automatically turning off cold water when not needed.

Design Features

  • Exclusive self-actuating Thermoloid® blend paraffin wax actuator
  • Rugged, clog-resistant valve design
  • Install using standard pipe fittings and tools
  • Operates in any orientation
  • Modulates to conserve cooling water
  • Effluent tempering capacity limited only by cold water flow rate through ITV

Benefits

  • Self-operating – no external power source required
  • Compliant with drain temperature limitations of plumbing codes
  • Prevents damage to PVC piping due to
    over-temperature conditions
  • Minimizes water waste
  • Easy to install
  • Adaptable to almost any drain size
Supplier's Site Datasheet

Technical Specifications

  ThermOmegaTech®
Product Category Industrial Valves
Product Name ITV Industrial Tempering Valve
Valve Type Tempering Valve
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  
Valve Size 0.75 to 1.00 inch (19.05 to 25.40 mm)
Maximum Pressure 125.00 psi (87.97 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Sensing Temperature Control Valve - US/S-XR - ThermOmegaTech®
Specs
Valve Type Control Valve
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Gas; Steam; Air; Chemical
View Details
Mechanical Seal Flush Valve - EcoFlow® - ThermOmegaTech®
Specs
Valve Type Control Valve; Safety
Primary Material Stainless Steel
Media Water; Cold Water  
View Details
Steam-Water Venturi Mixing Valve - STVM - ThermOmegaTech®
Specs
Valve Type Balancing; Control Valve; Mixing; Angle; Safety; Shut Off
Primary Material Brass / Bronze (optional feature); Stainless Steel (optional feature)
Media Water; Hot Water; Cold Water  ; Steam
View Details
Enclosure Temperature Control Valve - TV/SC-IR - ThermOmegaTech®
Specs
Valve Type Control Valve
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Gas; Steam; Glycol; Air; Chemical
View Details