The ECONO/HAT-RA is a self-operating, mechanical thermal relief valve designed to protect booster pumps and cooling systems from over-temperature damage by modulating fluid discharge in response to temperature changes. It is available in 1/4" NPT brass or 300 series stainless steel construction, with a compact design featuring wrench flats for ease of installation. The valve uses a ram-type plug and BUNA seal for reliable shut-off, operates without external power, and maintains a constant outlet temperature within a narrow band. Maximum operating pressure is 300 PSIG (20.7 BAR) for brass and 400 PSIG (27.6 BAR) for stainless steel, with full opening temperatures selectable from 40°F to 210°F. The thermal actuator and internal components are made of 300 series stainless steel, and valve materials meet NSF/ANSI/CAN 61 & 372 certification.
ECONO/HAT-RA is primarily used for thermal relief on booster pumps to keep them cool during idling. It can also be used to controlling cooling water outlet temperature or controlling flow of cooling water, glycol or other cooling media in applications requiring economical removal of heat from equipment or a process. Since ECONO/HAT-RA valves open on rising temperatures, they can be used in many other thermal relief valve applications. These valves save space, install in seconds, and eliminate the use of extra, expensive and time consuming piping. The unique ram-type plug & seat provide reliable, tight shut off longer than any other design available.
As the fluid temperature increases to within the operating range of the ECONO/HAT-RA, the thermal actuator modulates the valve open. If the fluid temperature is above the acceptable range, the valve will continue to modulate open allowing additional fluid discharge. As the outlet temperature falls slightly, the valve then modulates toward the closed position, reducing flow. This modulating action maintains a relatively constant fluid temperature even as operating conditions vary.
| ThermOmegaTech® | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | ECONO/HAT-RA |
| Product Name | Thermal Relief Valve |
| Valve Type | Control Valve |
| Primary Material | Brass / Bronze (optional feature); Stainless Steel |
| Media | Water; Hot Water; Cold Water ; Glycol; Chemical |
| Valve Size | 0.25 inch (6.35 mm) |
| Maximum Pressure | 400.00 psi (282 m H2O) |