ThermOmegaTech® Thermostatic Drain Valve for Locomotives GURU®DL2.1 CH and CHS

Description
Operation The GURU® DL2.1 CH and CHS may be thought of as an automatic freeze-out plug with one important difference: The stainless steel GURU® Cartridge releases itself from its body at a pre-set water temperature (35°F or 40°F), rather than being forced out by the tremendous pressure of expanding ice. This provides almost a full one inch bore to rapidly drain the typical compressor before damage can occur. Benefits Will not trip or dump while locomotive is running Fully automatic – it never forgets to activate freeze protection Completely mechanical – No electrical or air connections Not affected by air flow or air temperature surrounding valve – releases only when cooling water reaches setpoint Rapid draining Easy system refill Models available to convert existing freeze protection Easily tested in field Slotted actuator feature prevents nuisance dumps when refilling cooling system with cold water Unit automatically rearms after filling and reheating Optional domed anti-tamper cap eliminates ability to tamper with the valve resetting stem Design Features Easily retrofits into water cooled air compressor heads. Flanged and 2” NPT threaded styles Actuator sensing surface is the only wetted part Long service life: All moving parts are stainless steel Design excludes cooling water chemicals and other debris from moving parts Easy maintenance Paint mask minimizes accidental paint-ins Knob on cartridge for easy installation and removal even in awkward locations Choice of release temperatures: 35°F or 40°F Applications Both are used for water-cooled air compressor head freeze protection. The GURU® CHS adapts to Gardner Denver’s compressor set cooling systems. Most common on EMD’s SD70 locomotives.
Request a Quote
Description
Operation The GURU® DL2.1 CH and CHS may be thought of as an automatic freeze-out plug with one important difference: The stainless steel GURU® Cartridge releases itself from its body at a pre-set water temperature (35°F or 40°F), rather than being forced out by the tremendous pressure of expanding ice. This provides almost a full one inch bore to rapidly drain the typical compressor before damage can occur. Benefits Will not trip or dump while locomotive is running Fully automatic – it never forgets to activate freeze protection Completely mechanical – No electrical or air connections Not affected by air flow or air temperature surrounding valve – releases only when cooling water reaches setpoint Rapid draining Easy system refill Models available to convert existing freeze protection Easily tested in field Slotted actuator feature prevents nuisance dumps when refilling cooling system with cold water Unit automatically rearms after filling and reheating Optional domed anti-tamper cap eliminates ability to tamper with the valve resetting stem Design Features Easily retrofits into water cooled air compressor heads. Flanged and 2” NPT threaded styles Actuator sensing surface is the only wetted part Long service life: All moving parts are stainless steel Design excludes cooling water chemicals and other debris from moving parts Easy maintenance Paint mask minimizes accidental paint-ins Knob on cartridge for easy installation and removal even in awkward locations Choice of release temperatures: 35°F or 40°F Applications Both are used for water-cooled air compressor head freeze protection. The GURU® CHS adapts to Gardner Denver’s compressor set cooling systems. Most common on EMD’s SD70 locomotives.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The GURU™ DL 2.1 CH and CHS are mechanical thermostatic drain valves for water-cooled air compressor head freeze protection in locomotives, available in flanged and 2″ NPT threaded styles. The valves release at 35°F or 40°F to drain coolant before freezing damage occurs, utilizing a stainless steel cartridge with no electrical or air connections. The design excludes debris from moving parts, and the slotted actuator prevents nuisance activation during system refill. An optional anti-tamper cap is available. The CHS model is compatible with Gardner Denver compressor systems, commonly found on EMD SD70 locomotives. The unit automatically rearms after reheating and requires no external power.

Datasheet Summary
Powered by GS/AI

The GURU™ DL 2.1 CH and CHS are mechanical thermostatic drain valves for water-cooled air compressor head freeze protection in locomotives, available in flanged and 2″ NPT threaded styles. The valves release at 35°F or 40°F to drain coolant before freezing damage occurs, utilizing a stainless steel cartridge with no electrical or air connections. The design excludes debris from moving parts, and the slotted actuator prevents nuisance activation during system refill. An optional anti-tamper cap is available. The CHS model is compatible with Gardner Denver compressor systems, commonly found on EMD SD70 locomotives. The unit automatically rearms after reheating and requires no external power.

Suppliers

Company
Product
Description
Supplier Links
Thermostatic Drain Valve for Locomotives - GURU®DL2.1 CH and CHS - ThermOmegaTech®
Warminster, PA, United States
Thermostatic Drain Valve for Locomotives
GURU®DL2.1 CH and CHS
Thermostatic Drain Valve for Locomotives GURU®DL2.1 CH and CHS
Operation The GURU® DL2.1 CH and CHS may be thought of as an automatic freeze-out plug with one important difference: The stainless steel GURU® Cartridge releases itself from its body at a pre-set water temperature (35°F or 40°F), rather than being forced out by the tremendous pressure of expanding ice. This provides almost a full one inch bore to rapidly drain the typical compressor before damage can occur. Benefits Will not trip or dump while locomotive is running Fully automatic – it never forgets to activate freeze protection Completely mechanical – No electrical or air connections Not affected by air flow or air temperature surrounding valve – releases only when cooling water reaches setpoint Rapid draining Easy system refill Models available to convert existing freeze protection Easily tested in field Slotted actuator feature prevents nuisance dumps when refilling cooling system with cold water Unit automatically rearms after filling and reheating Optional domed anti-tamper cap eliminates ability to tamper with the valve resetting stem Design Features Easily retrofits into water cooled air compressor heads. Flanged and 2” NPT threaded styles Actuator sensing surface is the only wetted part Long service life: All moving parts are stainless steel Design excludes cooling water chemicals and other debris from moving parts Easy maintenance Paint mask minimizes accidental paint-ins Knob on cartridge for easy installation and removal even in awkward locations Choice of release temperatures: 35°F or 40°F Applications Both are used for water-cooled air compressor head freeze protection. The GURU® CHS adapts to Gardner Denver’s compressor set cooling systems. Most common on EMD’s SD70 locomotives.

Operation

The GURU® DL2.1 CH and CHS may be thought of as an automatic freeze-out plug with one important difference: The stainless steel GURU® Cartridge releases itself from its body at a pre-set water temperature (35°F or 40°F), rather than being forced out by the tremendous pressure of expanding ice. This provides almost a full one inch bore to rapidly drain the typical compressor before damage can occur.

Benefits

  • Will not trip or dump while locomotive is running
  • Fully automatic – it never forgets to activate freeze protection
  • Completely mechanical – No electrical or air connections
  • Not affected by air flow or air temperature surrounding valve – releases only when cooling water reaches setpoint
  • Rapid draining
  • Easy system refill
  • Models available to convert existing freeze protection
  • Easily tested in field
  • Slotted actuator feature prevents nuisance dumps when refilling cooling system with cold water
  • Unit automatically rearms after filling and reheating
  • Optional domed anti-tamper cap eliminates ability to tamper with the valve resetting stem

Design Features

  • Easily retrofits into water cooled air compressor heads.
  • Flanged and 2” NPT threaded styles
  • Actuator sensing surface is the only wetted part
  • Long service life: All moving parts are stainless steel
  • Design excludes cooling water chemicals and other debris from moving parts
  • Easy maintenance
  • Paint mask minimizes accidental paint-ins
  • Knob on cartridge for easy installation and removal even in awkward locations
  • Choice of release temperatures: 35°F or 40°F

Applications

  • Both are used for water-cooled air compressor head freeze protection.
  • The GURU® CHS adapts to Gardner Denver’s compressor set cooling systems. Most common on EMD’s SD70 locomotives.
Supplier's Site Datasheet

Technical Specifications

  ThermOmegaTech®
Product Category Industrial Valves
Product Number GURU®DL2.1 CH and CHS
Product Name Thermostatic Drain Valve for Locomotives
Valve Type Control Valve; Drain; Safety
Primary Material Stainless Steel
Media Water; Cold Water  
Valve Size 2.00 inch (50.80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drain Tempering Valve - DTV - ThermOmegaTech®
Specs
Valve Type Control Valve; Drain; Mixing
Primary Material Brass / Bronze (optional feature); Stainless Steel
Media Water; Hot Water; Cold Water  ; Potable Water
View Details
Temperature Control Valve - HAT/RA - ThermOmegaTech®
Specs
Valve Type Control Valve; Shut Off
Primary Material Stainless Steel
Media Water; Chemical
View Details
Thermostatic Drain Valve for Passenger Cars - 1
Specs
Valve Type Control Valve; Drain; Safety
Primary Material Brass / Bronze
Media Water; Cold Water  ; Potable Water
View Details
Ambient Temperature Control Valve - TV/SC-A - ThermOmegaTech®
Specs
Valve Type Control Valve
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Gas; Steam; Air; Chemical
View Details