Greenlee Textron, Inc. Masonry Bit SDS-SET-5

Description
ROTARY HAMMER TYPE ALLOY STEEL WITH CARBIDE TIPPED MATERIAL SDS PLUS SHANK TYPE HARDENED PROCESS H-STYLE FLUTE TYPE 3/16 INCH (SMALL), 5/8 INCH (LARGE) DRILL SIZE CASE DIMENSION 9.9 INCH W X 7.3 INCH D X 1 INCH H INCLUDES (1) 3/16 INCH, (1) 1/4 INCH, (1) 3/8 INCH, (1) 1/2 INCH, (1) 5/8 INCH BITS
Datasheet
Description
ROTARY HAMMER TYPE ALLOY STEEL WITH CARBIDE TIPPED MATERIAL SDS PLUS SHANK TYPE HARDENED PROCESS H-STYLE FLUTE TYPE 3/16 INCH (SMALL), 5/8 INCH (LARGE) DRILL SIZE CASE DIMENSION 9.9 INCH W X 7.3 INCH D X 1 INCH H INCLUDES (1) 3/16 INCH, (1) 1/4 INCH, (1) 3/8 INCH, (1) 1/2 INCH, (1) 5/8 INCH BITS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Bit - SDS-SET-5 - Greenlee Textron, Inc.
Rockford, IL, USA
Masonry Bit
SDS-SET-5
Masonry Bit SDS-SET-5
ROTARY HAMMER TYPE ALLOY STEEL WITH CARBIDE TIPPED MATERIAL SDS PLUS SHANK TYPE HARDENED PROCESS H-STYLE FLUTE TYPE 3/16 INCH (SMALL), 5/8 INCH (LARGE) DRILL SIZE CASE DIMENSION 9.9 INCH W X 7.3 INCH D X 1 INCH H INCLUDES (1) 3/16 INCH, (1) 1/4 INCH, (1) 3/8 INCH, (1) 1/2 INCH, (1) 5/8 INCH BITS
  • ROTARY HAMMER TYPE
  • ALLOY STEEL WITH CARBIDE TIPPED MATERIAL
  • SDS PLUS SHANK TYPE
  • HARDENED PROCESS
  • H-STYLE FLUTE TYPE
  • 3/16 INCH (SMALL), 5/8 INCH (LARGE) DRILL SIZE
  • CASE DIMENSION 9.9 INCH W X 7.3 INCH D X 1 INCH H
  • INCLUDES (1) 3/16 INCH, (1) 1/4 INCH, (1) 3/8 INCH, (1) 1/2 INCH, (1) 5/8 INCH BITS
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number SDS-SET-5
Product Name Masonry Bit
Product Drill
Drill Type Masonry
Diameter 0.188 to 0.625 inch (4.8 to 15.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216195 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.520 inch (64.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Carbide Tipped, 5 3/4
Specs
Drill Type Core Drill
Diameter 5.750 inch (146.0 mm)
Material Carbide
View Details
Drill Bit - 36376305 - Radwell International
Milwaukee Electric Tool Corporation
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB102UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details