Greenlee Textron, Inc. Wood Spade Bit 33L-1

Description
SOLID TYPE 16 INCH OVERALL LENGTH 1 INCH MAX. BORE DIAMETER HEX SHANK TYPE 1/4 INCH SHANK SIZE FORGED, HEAT TREATED PROCESS CUT MATERIAL DRYWALL, HARDWOOD, PLYWOOD, SOFTWOOD USED ON POWER DRILLS
Datasheet
Description
SOLID TYPE 16 INCH OVERALL LENGTH 1 INCH MAX. BORE DIAMETER HEX SHANK TYPE 1/4 INCH SHANK SIZE FORGED, HEAT TREATED PROCESS CUT MATERIAL DRYWALL, HARDWOOD, PLYWOOD, SOFTWOOD USED ON POWER DRILLS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wood Spade Bit - 33L-1 - Greenlee Textron, Inc.
Rockford, IL, USA
Wood Spade Bit
33L-1
Wood Spade Bit 33L-1
SOLID TYPE 16 INCH OVERALL LENGTH 1 INCH MAX. BORE DIAMETER HEX SHANK TYPE 1/4 INCH SHANK SIZE FORGED, HEAT TREATED PROCESS CUT MATERIAL DRYWALL, HARDWOOD, PLYWOOD, SOFTWOOD USED ON POWER DRILLS
  • SOLID TYPE
  • 16 INCH OVERALL LENGTH
  • 1 INCH MAX. BORE DIAMETER
  • HEX SHANK TYPE
  • 1/4 INCH SHANK SIZE
  • FORGED, HEAT TREATED PROCESS
  • CUT MATERIAL DRYWALL, HARDWOOD, PLYWOOD, SOFTWOOD
  • USED ON POWER DRILLS
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 33L-1
Product Name Wood Spade Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 1624168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Masonry
Diameter 0.157 inch (4.0 mm)
Material Carbide; Tungsten carbide
View Details
Hot Tapper, Single Size, 2
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Carbide
View Details
Unibroach® High-Speed Steel (HSS) Cutter -  - CS UNITEC
Specs
Product Drill Set
Units Fractional; Metric (optional feature)
Drill Type Core Drill
View Details
Boring Bit - 149H2-2-9/16 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Shank 0.438 inch (11.1 mm)
OAL 5.00 inch (127 mm)
View Details