RS Components, Ltd. Drill Bits 213089

Description
RS PRO H10350250 Drill Bit
Request a Quote
Description
RS PRO H10350250 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 213089 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
213089
Drill Bits 213089
RS PRO H10350250 Drill Bit

RS PRO H10350250 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 213089
Product Name Drill Bits
Diameter 0.098 inch (2.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 212935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.512 inch (13.0 mm)
OAL 5.98 inch (152 mm)
Material High Speed Steel; Hss
View Details
PCB Drill Bits - 2189182 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Shank 0.125 inch (3.2 mm)
Material Carbide; Carbide
View Details
Specialist Drill Bits - 232563 - RS Components, Ltd.
Specs
Units Metric
Designation 30mm
Diameter 0.157 to 1.181 inch (4.0 to 30.0 mm)
View Details
Magnetic Drill Bits - 1239933 - RS Components, Ltd.
Specs
Diameter 0.551 inch (14.0 mm)
Material Aluminium
Flutes / Edges 1
View Details