Greenlee Textron, Inc. Masonry Bit SDS-3/4

Description
ROTARY HAMMER TYPE CARBIDE TIPPED ALLOY STEEL MATERIAL 8-1/4 INCH OVERALL LENGTH SDS PLUS SHANK TYPE HARDENED PROCESS H-STYLE FLUTE TYPE 3/4 INCH DRILL SIZE CASE DIMENSION 11.6 INCH W X 1.9 INCH D X 0.8 INCH H
Datasheet
Description
ROTARY HAMMER TYPE CARBIDE TIPPED ALLOY STEEL MATERIAL 8-1/4 INCH OVERALL LENGTH SDS PLUS SHANK TYPE HARDENED PROCESS H-STYLE FLUTE TYPE 3/4 INCH DRILL SIZE CASE DIMENSION 11.6 INCH W X 1.9 INCH D X 0.8 INCH H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Bit - SDS-3/4 - Greenlee Textron, Inc.
Rockford, IL, USA
Masonry Bit
SDS-3/4
Masonry Bit SDS-3/4
ROTARY HAMMER TYPE CARBIDE TIPPED ALLOY STEEL MATERIAL 8-1/4 INCH OVERALL LENGTH SDS PLUS SHANK TYPE HARDENED PROCESS H-STYLE FLUTE TYPE 3/4 INCH DRILL SIZE CASE DIMENSION 11.6 INCH W X 1.9 INCH D X 0.8 INCH H
  • ROTARY HAMMER TYPE
  • CARBIDE TIPPED ALLOY STEEL MATERIAL
  • 8-1/4 INCH OVERALL LENGTH
  • SDS PLUS SHANK TYPE
  • HARDENED PROCESS
  • H-STYLE FLUTE TYPE
  • 3/4 INCH DRILL SIZE
  • CASE DIMENSION 11.6 INCH W X 1.9 INCH D X 0.8 INCH H
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number SDS-3/4
Product Name Masonry Bit
Product Drill
Drill Type Masonry
Diameter 0.750 inch (19.0 mm)
Shank SDS Plus
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.146 inch (3.7 mm)
OAL 2.76 inch (70 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 2 1/2
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Bi-Metal
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB255UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Wood Spade Bit - 33L-5/8 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Spade Drill; Wood Bit
Shank Hex
View Details