Klein Tools, Inc. Stepped Cone Drill KTSB03

Description
FAST STARTING TYPE 1/4 INCH MIN. DRILL SIZE 3/4 INCH MAX. DRILL SIZE HEX SHANK TYPE 3/8 INCH SHANK SIZE 9 SIZE(S) 1/16 INCH STEP INCREMENT
Datasheet
Description
FAST STARTING TYPE 1/4 INCH MIN. DRILL SIZE 3/4 INCH MAX. DRILL SIZE HEX SHANK TYPE 3/8 INCH SHANK SIZE 9 SIZE(S) 1/16 INCH STEP INCREMENT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepped Cone Drill - KTSB03 - Klein Tools, Inc.
Chicago, IL, USA
Stepped Cone Drill
KTSB03
Stepped Cone Drill KTSB03
FAST STARTING TYPE 1/4 INCH MIN. DRILL SIZE 3/4 INCH MAX. DRILL SIZE HEX SHANK TYPE 3/8 INCH SHANK SIZE 9 SIZE(S) 1/16 INCH STEP INCREMENT
  • FAST STARTING TYPE
  • 1/4 INCH MIN. DRILL SIZE
  • 3/4 INCH MAX. DRILL SIZE
  • HEX SHANK TYPE
  • 3/8 INCH SHANK SIZE
  • 9 SIZE(S)
  • 1/16 INCH STEP INCREMENT
Supplier's Site
Step Drill Bit, 1/4 -3/4 , 9 Hole; Drill Bit Size Metric Klein Tools - 68Y5358 - Newark, An Avnet Company
Chicago, IL, United States
Step Drill Bit, 1/4 -3/4 , 9 Hole; Drill Bit Size Metric Klein Tools
68Y5358
Step Drill Bit, 1/4 -3/4 , 9 Hole; Drill Bit Size Metric Klein Tools 68Y5358
STEP DRILL BIT, 1/4 -3/4 , 9 HOLE; Drill Bit Size Metric:-; Drill Bit Size Imperial:0.75"; Effective Length:-; Overall Length:-; Product Range:- RoHS Compliant: NA

STEP DRILL BIT, 1/4 -3/4 , 9 HOLE; Drill Bit Size Metric:-; Drill Bit Size Imperial:0.75"; Effective Length:-; Overall Length:-; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc. Newark, An Avnet Company
Product Category Drill Bits Drill Bits
Product Number KTSB03 68Y5358
Product Name Stepped Cone Drill Step Drill Bit, 1/4 -3/4 , 9 Hole; Drill Bit Size Metric Klein Tools
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 2 3/8
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Carbide
View Details
Magnetic Drill Bits - 1238486 - RS Components, Ltd.
Specs
Diameter 0.945 inch (24.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Drill Bit - 53124 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.438 inch (11.1 mm)
View Details
2 suppliers
Hole Saw - 35-380 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Hole Saw
Diameter 3.875 inch (98.4 mm)
View Details