Greenlee Textron, Inc. Combination Drill and Tap DTAPM8C

Description
HIGH SPEED STEEL MATERIAL HEX SHANK TYPE 1.25 MM PITCH HARDENED PROCESS 1/4 INCH SHANK DIAMETER M8 TAP SIZE CUT MATERIAL MILD STEEL, COPPER, BRASS, ALUMINUM
Datasheet
Description
HIGH SPEED STEEL MATERIAL HEX SHANK TYPE 1.25 MM PITCH HARDENED PROCESS 1/4 INCH SHANK DIAMETER M8 TAP SIZE CUT MATERIAL MILD STEEL, COPPER, BRASS, ALUMINUM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Drill and Tap - DTAPM8C - Greenlee Textron, Inc.
Rockford, IL, USA
Combination Drill and Tap
DTAPM8C
Combination Drill and Tap DTAPM8C
HIGH SPEED STEEL MATERIAL HEX SHANK TYPE 1.25 MM PITCH HARDENED PROCESS 1/4 INCH SHANK DIAMETER M8 TAP SIZE CUT MATERIAL MILD STEEL, COPPER, BRASS, ALUMINUM
  • HIGH SPEED STEEL MATERIAL
  • HEX SHANK TYPE
  • 1.25 MM PITCH
  • HARDENED PROCESS
  • 1/4 INCH SHANK DIAMETER
  • M8 TAP SIZE
  • CUT MATERIAL MILD STEEL, COPPER, BRASS, ALUMINUM
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number DTAPM8C
Product Name Combination Drill and Tap
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 1238508 - RS Components, Ltd.
Specs
Units Metric
Drill Type Step Drill
Designation 30.5mm
View Details
Hole Saw, Carbide Tipped, 7/8
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Carbide
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB052UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Hole Saw - 825B-5 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Hole Saw
Cutting Application Aluminum; Plastic; Steel; Wood; Steel, Tin, Aluminum, Fiberglass, Wood, Plastic
View Details