Greenlee Textron, Inc. Hole Saw Arbor 37157

Description
HIGH SPEED STEEL MATERIAL 9/16 INCH MIN. HOLE SAW SIZE 1-3/16 INCH MAX. HOLE SAW SIZE 1/4 INCH SHANK SIZE YES SUPPLIED WITH PILOT DRILL STRAIGHT WITH 3 FLAT SHANK SHAPE CHUCK SIZE 1/4 INCH INCLUDES PILOT DRILL
Datasheet
Description
HIGH SPEED STEEL MATERIAL 9/16 INCH MIN. HOLE SAW SIZE 1-3/16 INCH MAX. HOLE SAW SIZE 1/4 INCH SHANK SIZE YES SUPPLIED WITH PILOT DRILL STRAIGHT WITH 3 FLAT SHANK SHAPE CHUCK SIZE 1/4 INCH INCLUDES PILOT DRILL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw Arbor - 37157 - Greenlee Textron, Inc.
Rockford, IL, USA
Hole Saw Arbor
37157
Hole Saw Arbor 37157
HIGH SPEED STEEL MATERIAL 9/16 INCH MIN. HOLE SAW SIZE 1-3/16 INCH MAX. HOLE SAW SIZE 1/4 INCH SHANK SIZE YES SUPPLIED WITH PILOT DRILL STRAIGHT WITH 3 FLAT SHANK SHAPE CHUCK SIZE 1/4 INCH INCLUDES PILOT DRILL
  • HIGH SPEED STEEL MATERIAL
  • 9/16 INCH MIN. HOLE SAW SIZE
  • 1-3/16 INCH MAX. HOLE SAW SIZE
  • 1/4 INCH SHANK SIZE
  • YES SUPPLIED WITH PILOT DRILL
  • STRAIGHT WITH 3 FLAT SHANK SHAPE
  • CHUCK SIZE 1/4 INCH
  • INCLUDES PILOT DRILL
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 37157
Product Name Hole Saw Arbor
Product Drill
Drill Type Hole Saw
Diameter 0.562 to 1.188 inch (14.3 to 30.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 232490 - RS Components, Ltd.
Specs
Units Metric
Designation 40mm
Diameter 0.236 to 1.575 inch (6.0 to 40.0 mm)
View Details
Hole Saw, Bi-Metal, 7/8
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Bi-Metal
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB065UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Hole Saw Arbor - 925-011 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Hole Saw
Diameter 0.875 to 1.219 inch (22.2 to 31.0 mm)
View Details