Klein Tools, Inc. Auger Drill Bit 53406

Description
SCREW POINT, SHIP TYPE STEEL MATERIAL 6 INCH OVERALL LENGTH 4 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE HEAT TREATED, TEMPERED PROCESS TWIST FLUTE TYPE 1 INCH DRILL SIZE
Datasheet
Description
SCREW POINT, SHIP TYPE STEEL MATERIAL 6 INCH OVERALL LENGTH 4 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE HEAT TREATED, TEMPERED PROCESS TWIST FLUTE TYPE 1 INCH DRILL SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auger Drill Bit - 53406 - Klein Tools, Inc.
Chicago, IL, USA
Auger Drill Bit
53406
Auger Drill Bit 53406
SCREW POINT, SHIP TYPE STEEL MATERIAL 6 INCH OVERALL LENGTH 4 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE HEAT TREATED, TEMPERED PROCESS TWIST FLUTE TYPE 1 INCH DRILL SIZE
  • SCREW POINT, SHIP TYPE
  • STEEL MATERIAL
  • 6 INCH OVERALL LENGTH
  • 4 INCH FLUTE LENGTH
  • HEX SHANK TYPE
  • 7/16 INCH SHANK SIZE
  • HEAT TREATED, TEMPERED PROCESS
  • TWIST FLUTE TYPE
  • 1 INCH DRILL SIZE
Supplier's Site Datasheet
Ship Auger Bit, 1, 4, 6; Drill Bit Size Metric Klein Tools - 06J9429 - Newark, An Avnet Company
Chicago, IL, United States
Ship Auger Bit, 1, 4, 6; Drill Bit Size Metric Klein Tools
06J9429
Ship Auger Bit, 1, 4, 6; Drill Bit Size Metric Klein Tools 06J9429
SHIP AUGER BIT, 1", 4", 6"; Drill Bit Size Metric:25.4mm; Drill Bit Size Imperial:1"; Effective Length:4"; Overall Length:6"; Product Range:- RoHS Compliant: NA

SHIP AUGER BIT, 1", 4", 6"; Drill Bit Size Metric:25.4mm; Drill Bit Size Imperial:1"; Effective Length:4"; Overall Length:6"; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc. Newark, An Avnet Company
Product Category Drill Bits Drill Bits
Product Number 53406 06J9429
Product Name Auger Drill Bit Ship Auger Bit, 1, 4, 6; Drill Bit Size Metric Klein Tools
Product Drill
Units Fractional
Diameter 1.000 inch (25.4 mm) 1.000 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1 1/2
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Carbide
View Details
Magnetic Drill Bits - 1239938 - RS Components, Ltd.
Specs
Diameter 0.945 inch (24.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Hole Saw - 31568 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
View Details
Auger Drill Bit - 35-828 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Wood Bit
Diameter 1.125 inch (28.6 mm)
View Details