Greenlee Textron, Inc. Combination Drill and Tap DTAPM3C

Description
HIGH SPEED STEEL MATERIAL HEX SHANK TYPE 0.5 MM PITCH HARDENED PROCESS 1/4 INCH SHANK DIAMETER M3 TAP SIZE CUT MATERIAL MILD STEEL, COPPER, BRASS, ALUMINUM
Datasheet
Description
HIGH SPEED STEEL MATERIAL HEX SHANK TYPE 0.5 MM PITCH HARDENED PROCESS 1/4 INCH SHANK DIAMETER M3 TAP SIZE CUT MATERIAL MILD STEEL, COPPER, BRASS, ALUMINUM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Drill and Tap - DTAPM3C - Greenlee Textron, Inc.
Rockford, IL, USA
Combination Drill and Tap
DTAPM3C
Combination Drill and Tap DTAPM3C
HIGH SPEED STEEL MATERIAL HEX SHANK TYPE 0.5 MM PITCH HARDENED PROCESS 1/4 INCH SHANK DIAMETER M3 TAP SIZE CUT MATERIAL MILD STEEL, COPPER, BRASS, ALUMINUM
  • HIGH SPEED STEEL MATERIAL
  • HEX SHANK TYPE
  • 0.5 MM PITCH
  • HARDENED PROCESS
  • 1/4 INCH SHANK DIAMETER
  • M3 TAP SIZE
  • CUT MATERIAL MILD STEEL, COPPER, BRASS, ALUMINUM
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number DTAPM3C
Product Name Combination Drill and Tap
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 221608 - RS Components, Ltd.
Specs
Units Metric
Designation 30mm
Diameter 0.630 to 1.181 inch (16.0 to 30.0 mm)
View Details
Hole Saw, Carbide Tipped, 4 3/4
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Carbide
View Details
Super Speed Tip (SST) Core Cutters -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Product Drill
Units Fractional; Metric
Drill Type Core Drill
View Details
Masonry Bit - SDS-5/8 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Masonry
Diameter 0.625 inch (15.9 mm)
View Details