RS Components, Ltd. Drill Bits 217233

Description
RS PRO H10700600 Drill Bit
Request a Quote
Description
RS PRO H10700600 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 217233 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
217233
Drill Bits 217233
RS PRO H10700600 Drill Bit

RS PRO H10700600 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 217233
Product Name Drill Bits
Diameter 0.236 inch (6.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 214177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.177 inch (4.5 mm)
OAL 3.15 inch (80 mm)
Material High Speed Steel; Hss
View Details
Magnetic Drill Bits - 1238481 - RS Components, Ltd.
Specs
Diameter 0.551 inch (14.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Drill Bits - 214975 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.217 inch (5.5 mm)
OAL 2.60 inch (66 mm)
Material High Speed Steel; Hss
View Details
Specialist Drill Bits - 221608 - RS Components, Ltd.
Specs
Units Metric
Designation 30mm
Diameter 0.630 to 1.181 inch (16.0 to 30.0 mm)
View Details