Greenlee Textron, Inc. Combination Drill and Tap DTAPM10C

Description
HIGH SPEED STEEL MATERIAL HEX SHANK TYPE 1.5 MM PITCH HARDENED PROCESS 1/4 INCH SHANK DIAMETER M10 TAP SIZE CUT MATERIAL MILD STEEL, COPPER, BRASS, ALUMINUM
Datasheet
Description
HIGH SPEED STEEL MATERIAL HEX SHANK TYPE 1.5 MM PITCH HARDENED PROCESS 1/4 INCH SHANK DIAMETER M10 TAP SIZE CUT MATERIAL MILD STEEL, COPPER, BRASS, ALUMINUM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Drill and Tap - DTAPM10C - Greenlee Textron, Inc.
Rockford, IL, USA
Combination Drill and Tap
DTAPM10C
Combination Drill and Tap DTAPM10C
HIGH SPEED STEEL MATERIAL HEX SHANK TYPE 1.5 MM PITCH HARDENED PROCESS 1/4 INCH SHANK DIAMETER M10 TAP SIZE CUT MATERIAL MILD STEEL, COPPER, BRASS, ALUMINUM
  • HIGH SPEED STEEL MATERIAL
  • HEX SHANK TYPE
  • 1.5 MM PITCH
  • HARDENED PROCESS
  • 1/4 INCH SHANK DIAMETER
  • M10 TAP SIZE
  • CUT MATERIAL MILD STEEL, COPPER, BRASS, ALUMINUM
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number DTAPM10C
Product Name Combination Drill and Tap
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.197 inch (5.0 mm)
OAL 3.39 inch (86 mm)
View Details
Hole Saw, Bi-Metal, 5/8
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Bi-Metal
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB178UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Stepped Cone Drill - 30005 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Step Drill
Diameter 0.188 to 0.812 inch (4.8 to 20.6 mm)
View Details