Greenlee Textron, Inc. Hole Saw Arbor 37156B

Description
HIGH SPEED STEEL MATERIAL 1-1/4 INCH MIN. HOLE SAW SIZE 6 INCH MAX. HOLE SAW SIZE 7/16 INCH SHANK SIZE YES SUPPLIED WITH PILOT DRILL HEX SHANK SHAPE PILOT DRILL BIT MATERIAL HIGH SPEED STEEL CHUCK SIZE 1/2 INCH INCLUDES PILOT DRILL
Datasheet
Description
HIGH SPEED STEEL MATERIAL 1-1/4 INCH MIN. HOLE SAW SIZE 6 INCH MAX. HOLE SAW SIZE 7/16 INCH SHANK SIZE YES SUPPLIED WITH PILOT DRILL HEX SHANK SHAPE PILOT DRILL BIT MATERIAL HIGH SPEED STEEL CHUCK SIZE 1/2 INCH INCLUDES PILOT DRILL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw Arbor - 37156B - Greenlee Textron, Inc.
Rockford, IL, USA
Hole Saw Arbor
37156B
Hole Saw Arbor 37156B
HIGH SPEED STEEL MATERIAL 1-1/4 INCH MIN. HOLE SAW SIZE 6 INCH MAX. HOLE SAW SIZE 7/16 INCH SHANK SIZE YES SUPPLIED WITH PILOT DRILL HEX SHANK SHAPE PILOT DRILL BIT MATERIAL HIGH SPEED STEEL CHUCK SIZE 1/2 INCH INCLUDES PILOT DRILL
  • HIGH SPEED STEEL MATERIAL
  • 1-1/4 INCH MIN. HOLE SAW SIZE
  • 6 INCH MAX. HOLE SAW SIZE
  • 7/16 INCH SHANK SIZE
  • YES SUPPLIED WITH PILOT DRILL
  • HEX SHANK SHAPE
  • PILOT DRILL BIT MATERIAL HIGH SPEED STEEL
  • CHUCK SIZE 1/2 INCH
  • INCLUDES PILOT DRILL
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 37156B
Product Name Hole Saw Arbor
Product Drill
Drill Type Hole Saw
Diameter 1.250 to 6.000 inch (31.7 to 152.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 212878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.472 inch (12.0 mm)
OAL 5.98 inch (152 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 2
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Carbide
View Details
Super Speed Tip (SST)+ 135° Stub, Fractional -  - Walter Surface Technologies
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details
Hole Saw - 645-1-7/16 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Hole Saw
Cutting Application Aluminum; Bronze/Brass; Steel; Ferrous Metal, Non-Ferrous Metal
View Details