Greenlee Textron, Inc. Combination Drill and Tap DTAP3/8-16

Description
10 GAUGE HIGH SPEED STEEL MATERIAL HEX SHANK TYPE NC THREAD SERIES 16 TPI HARDENED PROCESS 1/4 INCH SHANK DIAMETER 3/8 INCH TAP SIZE POINT TYPE SPLIT POINT WITH WEB THINNING CUT MATERIAL MILD STEEL, COPPER, BRASS, ALUMINUM
Datasheet
Description
10 GAUGE HIGH SPEED STEEL MATERIAL HEX SHANK TYPE NC THREAD SERIES 16 TPI HARDENED PROCESS 1/4 INCH SHANK DIAMETER 3/8 INCH TAP SIZE POINT TYPE SPLIT POINT WITH WEB THINNING CUT MATERIAL MILD STEEL, COPPER, BRASS, ALUMINUM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Drill and Tap - DTAP3/8-16 - Greenlee Textron, Inc.
Rockford, IL, USA
Combination Drill and Tap
DTAP3/8-16
Combination Drill and Tap DTAP3/8-16
10 GAUGE HIGH SPEED STEEL MATERIAL HEX SHANK TYPE NC THREAD SERIES 16 TPI HARDENED PROCESS 1/4 INCH SHANK DIAMETER 3/8 INCH TAP SIZE POINT TYPE SPLIT POINT WITH WEB THINNING CUT MATERIAL MILD STEEL, COPPER, BRASS, ALUMINUM
  • 10 GAUGE HIGH SPEED STEEL MATERIAL
  • HEX SHANK TYPE
  • NC THREAD SERIES
  • 16 TPI
  • HARDENED PROCESS
  • 1/4 INCH SHANK DIAMETER
  • 3/8 INCH TAP SIZE
  • POINT TYPE SPLIT POINT WITH WEB THINNING
  • CUT MATERIAL MILD STEEL, COPPER, BRASS, ALUMINUM
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number DTAP3/8-16
Product Name Combination Drill and Tap
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 212963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.118 inch (3.0 mm)
OAL 2.32 inch (59 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Bi-Metal, 5 1/2
Specs
Drill Type Core Drill
Diameter 5.500 inch (139.7 mm)
Material Bi-Metal
View Details
Stepped Cone Drill - 36018 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Step Drill
Diameter ? to 0.382 inch (? to 9.7 mm)
View Details
1/4 X 1/4 X 1/2 X 2 - 2F RH BALL END CARBIDE - 0235T00405002B - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Ball
View Details