Greenlee Textron, Inc. Hole Saw 625-1-1/8

Description
FERROUS METAL, NON-FERROUS METAL CUT MATERIAL TUNGSTEN CARBIDE TIPPED BLADE MATERIAL 1-1/8 INCH DIAMETER 300 RPM (MILD STEEL), 200 RPM (CAST IRON), 400 RPM (BRASS), 450 RPM (ALUMINUM) SPEED RATING 8 GAUGE CUTTING DEPTH YES SUPPLIED WITH PILOT DRILL YES SUPPLIED WITH ARBOR CONDUIT SIZE 3/4 INCH CHUCK SIZE 3/8 INCH INCLUDES FLANGE STOP
Datasheet
Description
FERROUS METAL, NON-FERROUS METAL CUT MATERIAL TUNGSTEN CARBIDE TIPPED BLADE MATERIAL 1-1/8 INCH DIAMETER 300 RPM (MILD STEEL), 200 RPM (CAST IRON), 400 RPM (BRASS), 450 RPM (ALUMINUM) SPEED RATING 8 GAUGE CUTTING DEPTH YES SUPPLIED WITH PILOT DRILL YES SUPPLIED WITH ARBOR CONDUIT SIZE 3/4 INCH CHUCK SIZE 3/8 INCH INCLUDES FLANGE STOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - 625-1-1/8 - Greenlee Textron, Inc.
Rockford, IL, USA
Hole Saw
625-1-1/8
Hole Saw 625-1-1/8
FERROUS METAL, NON-FERROUS METAL CUT MATERIAL TUNGSTEN CARBIDE TIPPED BLADE MATERIAL 1-1/8 INCH DIAMETER 300 RPM (MILD STEEL), 200 RPM (CAST IRON), 400 RPM (BRASS), 450 RPM (ALUMINUM) SPEED RATING 8 GAUGE CUTTING DEPTH YES SUPPLIED WITH PILOT DRILL YES SUPPLIED WITH ARBOR CONDUIT SIZE 3/4 INCH CHUCK SIZE 3/8 INCH INCLUDES FLANGE STOP
  • FERROUS METAL, NON-FERROUS METAL CUT MATERIAL
  • TUNGSTEN CARBIDE TIPPED BLADE MATERIAL
  • 1-1/8 INCH DIAMETER
  • 300 RPM (MILD STEEL), 200 RPM (CAST IRON), 400 RPM (BRASS), 450 RPM (ALUMINUM) SPEED RATING
  • 8 GAUGE CUTTING DEPTH
  • YES SUPPLIED WITH PILOT DRILL
  • YES SUPPLIED WITH ARBOR
  • CONDUIT SIZE 3/4 INCH
  • CHUCK SIZE 3/8 INCH
  • INCLUDES FLANGE STOP
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 625-1-1/8
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216189 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.362 inch (60.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 2 1/2
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Carbide
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB052UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Wood Spade Bit - 34A-1/2 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Spade Drill; Wood Bit
Shank Hex
View Details