Greenlee Textron, Inc. Combination Drill and Tap DTAP12-24

Description
HIGH SPEED STEEL MATERIAL HEX SHANK TYPE UNC THREAD SERIES 24 TPI HARDENED PROCESS 1/4 INCH SHANK DIAMETER #12 TAP SIZE CUT MATERIAL MILD STEEL, COPPER, BRASS, ALUMINUM
Datasheet
Description
HIGH SPEED STEEL MATERIAL HEX SHANK TYPE UNC THREAD SERIES 24 TPI HARDENED PROCESS 1/4 INCH SHANK DIAMETER #12 TAP SIZE CUT MATERIAL MILD STEEL, COPPER, BRASS, ALUMINUM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Drill and Tap - DTAP12-24 - Greenlee Textron, Inc.
Rockford, IL, USA
Combination Drill and Tap
DTAP12-24
Combination Drill and Tap DTAP12-24
HIGH SPEED STEEL MATERIAL HEX SHANK TYPE UNC THREAD SERIES 24 TPI HARDENED PROCESS 1/4 INCH SHANK DIAMETER #12 TAP SIZE CUT MATERIAL MILD STEEL, COPPER, BRASS, ALUMINUM
  • HIGH SPEED STEEL MATERIAL
  • HEX SHANK TYPE
  • UNC THREAD SERIES
  • 24 TPI
  • HARDENED PROCESS
  • 1/4 INCH SHANK DIAMETER
  • #12 TAP SIZE
  • CUT MATERIAL MILD STEEL, COPPER, BRASS, ALUMINUM
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number DTAP12-24
Product Name Combination Drill and Tap
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216230 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.669 inch (17.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Carbide Tipped, 2 3/8
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Carbide
View Details
Super Speed Tip (SST)+ 135° Stub, Fractional -  - Walter Surface Technologies
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details
Combination Drill and Tap - DTAP10-24 - Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Combination Drill / Tap
Shank Hex
View Details