Greenlee Textron, Inc. Hole Saw 645-3/4

Description
QUICK CHANGE TYPE FERROUS METAL, NON-FERROUS METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 3/4 INCH DIAMETER 460 RPM (MILD STEEL), 300 RPM (CAST IRON), 600 RPM (BRASS), 690 RPM (ALUMINUM) SPEED RATING KWIK CHANGE[TM] BRAND CHUCK SIZE 3/8 INCH
Datasheet
Description
QUICK CHANGE TYPE FERROUS METAL, NON-FERROUS METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 3/4 INCH DIAMETER 460 RPM (MILD STEEL), 300 RPM (CAST IRON), 600 RPM (BRASS), 690 RPM (ALUMINUM) SPEED RATING KWIK CHANGE[TM] BRAND CHUCK SIZE 3/8 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - 645-3/4 - Greenlee Textron, Inc.
Rockford, IL, USA
Hole Saw
645-3/4
Hole Saw 645-3/4
QUICK CHANGE TYPE FERROUS METAL, NON-FERROUS METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 3/4 INCH DIAMETER 460 RPM (MILD STEEL), 300 RPM (CAST IRON), 600 RPM (BRASS), 690 RPM (ALUMINUM) SPEED RATING KWIK CHANGE[TM] BRAND CHUCK SIZE 3/8 INCH
  • QUICK CHANGE TYPE
  • FERROUS METAL, NON-FERROUS METAL CUT MATERIAL
  • CARBIDE TIPPED BLADE MATERIAL
  • 3/4 INCH DIAMETER
  • 460 RPM (MILD STEEL), 300 RPM (CAST IRON), 600 RPM (BRASS), 690 RPM (ALUMINUM) SPEED RATING
  • KWIK CHANGE[TM] BRAND
  • CHUCK SIZE 3/8 INCH
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 645-3/4
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 5 7/8
Specs
Drill Type Core Drill
Diameter 5.875 inch (149.2 mm)
Material Carbide
View Details
Drill Bits - 213118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.335 inch (8.5 mm)
OAL 4.65 inch (118 mm)
Material High Speed Steel; Hss
View Details
3/4 X 3/4 X 1-1/2 X 4 - 2F RH CARBIDE - 0235T01215004 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details
Professional Tool Grinding, Inc.
Specs
Product Drill
Units Fractional
Drill Type Twist; Half Round Drills
View Details