Greenlee Textron, Inc. Multimeter, Digital, Clamp; Dmm Functions Greenlee CM850

Description
MULTIMETER, DIGITAL, CLAMP; DMM Functions:AC Current, AC/DC Voltage, Continuity, Frequency, Resistance; Current Measure AC Max:600A; Voltage Measure AC Max:600V; Voltage Measure DC Max:600V; Resistance Measure Max:400ohm RoHS Compliant: NA
Datasheet
Description
MULTIMETER, DIGITAL, CLAMP; DMM Functions:AC Current, AC/DC Voltage, Continuity, Frequency, Resistance; Current Measure AC Max:600A; Voltage Measure AC Max:600V; Voltage Measure DC Max:600V; Resistance Measure Max:400ohm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multimeter, Digital, Clamp; Dmm Functions Greenlee - 09J1704 - Newark, An Avnet Company
Chicago, IL, United States
Multimeter, Digital, Clamp; Dmm Functions Greenlee
09J1704
Multimeter, Digital, Clamp; Dmm Functions Greenlee 09J1704
MULTIMETER, DIGITAL, CLAMP; DMM Functions:AC Current, AC/DC Voltage, Continuity, Frequency, Resistance; Current Measure AC Max:600A; Voltage Measure AC Max:600V; Voltage Measure DC Max:600V; Resistance Measure Max:400ohm RoHS Compliant: NA

MULTIMETER, DIGITAL, CLAMP; DMM Functions:AC Current, AC/DC Voltage, Continuity, Frequency, Resistance; Current Measure AC Max:600A; Voltage Measure AC Max:600V; Voltage Measure DC Max:600V; Resistance Measure Max:400ohm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Clamp Meters
Product Number 09J1704
Product Name Multimeter, Digital, Clamp; Dmm Functions Greenlee
Measurement Type AC; DC
Unlock Full Specs
to access all available technical data

Similar Products

Clamp Meter - PCE-830-2 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC
Options & Features Battery powered; Data storage/ logging
Standards and Certifications CAT III Safety Protection
View Details
Clamp Meters - 1624457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
Resistance 100 kohms
View Details
Clamp Meter - CSJ-100 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Measurement Type AC / DC
Options & Features Battery powered
AC Voltage 200 to 1000 volts
View Details