Greenlee Textron, Inc. Hole Saw 925-2-1/2

Description
ULTRA TYPE FERROUS METAL CUT MATERIAL HIGH SPEED STEEL BLADE MATERIAL 2-1/2 INCH DIAMETER PRECISION GROUND TEETH, MACHINED BODY PROCESS 135 RPM (MILD STEEL), 90 RPM (CAST IRON), 180 RPM (BRASS), 205 RPM (ALUMINUM) SPEED RATING YES SUPPLIED WITH PILOT DRILL YES SUPPLIED WITH ARBOR PIPE TAP SIZE 2 INCH
Datasheet
Description
ULTRA TYPE FERROUS METAL CUT MATERIAL HIGH SPEED STEEL BLADE MATERIAL 2-1/2 INCH DIAMETER PRECISION GROUND TEETH, MACHINED BODY PROCESS 135 RPM (MILD STEEL), 90 RPM (CAST IRON), 180 RPM (BRASS), 205 RPM (ALUMINUM) SPEED RATING YES SUPPLIED WITH PILOT DRILL YES SUPPLIED WITH ARBOR PIPE TAP SIZE 2 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - 925-2-1/2 - Greenlee Textron, Inc.
Rockford, IL, USA
Hole Saw
925-2-1/2
Hole Saw 925-2-1/2
ULTRA TYPE FERROUS METAL CUT MATERIAL HIGH SPEED STEEL BLADE MATERIAL 2-1/2 INCH DIAMETER PRECISION GROUND TEETH, MACHINED BODY PROCESS 135 RPM (MILD STEEL), 90 RPM (CAST IRON), 180 RPM (BRASS), 205 RPM (ALUMINUM) SPEED RATING YES SUPPLIED WITH PILOT DRILL YES SUPPLIED WITH ARBOR PIPE TAP SIZE 2 INCH
  • ULTRA TYPE
  • FERROUS METAL CUT MATERIAL
  • HIGH SPEED STEEL BLADE MATERIAL
  • 2-1/2 INCH DIAMETER
  • PRECISION GROUND TEETH, MACHINED BODY PROCESS
  • 135 RPM (MILD STEEL), 90 RPM (CAST IRON), 180 RPM (BRASS), 205 RPM (ALUMINUM) SPEED RATING
  • YES SUPPLIED WITH PILOT DRILL
  • YES SUPPLIED WITH ARBOR
  • PIPE TAP SIZE 2 INCH
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 925-2-1/2
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213411 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.118 inch (3.0 mm)
OAL 2.40 inch (61 mm)
View Details
Hole Saw Arbor For Hole Saws 9/16 - 1-3/16
Specs
Drill Type Core Drill
Diameter 0.562 to 1.188 inch (14.3 to 30.2 mm)
View Details
Super Speed Tip (SST)+ 135° Stub, Fractional -  - Walter Surface Technologies
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details
Auger Drill Bit - 66PT-B-7/8 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Diameter 0.875 inch (22.2 mm)
Shank Hex
View Details