Greenlee Textron, Inc. Masonry Bit SDS-5/8

Description
ROTARY HAMMER TYPE CARBIDE TIPPED ALLOY STEEL MATERIAL 6 INCH OVERALL LENGTH SDS PLUS SHANK TYPE HARDENED PROCESS H-STYLE FLUTE TYPE 5/8 INCH DRILL SIZE CASE DIMENSION 9.3 INCH W X 0.63 INCH D X 1.9 INCH H
Datasheet
Description
ROTARY HAMMER TYPE CARBIDE TIPPED ALLOY STEEL MATERIAL 6 INCH OVERALL LENGTH SDS PLUS SHANK TYPE HARDENED PROCESS H-STYLE FLUTE TYPE 5/8 INCH DRILL SIZE CASE DIMENSION 9.3 INCH W X 0.63 INCH D X 1.9 INCH H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Bit - SDS-5/8 - Greenlee Textron, Inc.
Rockford, IL, USA
Masonry Bit
SDS-5/8
Masonry Bit SDS-5/8
ROTARY HAMMER TYPE CARBIDE TIPPED ALLOY STEEL MATERIAL 6 INCH OVERALL LENGTH SDS PLUS SHANK TYPE HARDENED PROCESS H-STYLE FLUTE TYPE 5/8 INCH DRILL SIZE CASE DIMENSION 9.3 INCH W X 0.63 INCH D X 1.9 INCH H
  • ROTARY HAMMER TYPE
  • CARBIDE TIPPED ALLOY STEEL MATERIAL
  • 6 INCH OVERALL LENGTH
  • SDS PLUS SHANK TYPE
  • HARDENED PROCESS
  • H-STYLE FLUTE TYPE
  • 5/8 INCH DRILL SIZE
  • CASE DIMENSION 9.3 INCH W X 0.63 INCH D X 1.9 INCH H
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number SDS-5/8
Product Name Masonry Bit
Product Drill
Drill Type Masonry
Diameter 0.625 inch (15.9 mm)
Shank SDS Plus
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 1749063 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 5.000 inch (127.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 1
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Carbide
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB306UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Masonry Bit - 84538 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Masonry
Diameter 0.312 inch (7.9 mm)
View Details