Greenlee Textron, Inc. Hole Saw Arbor 925-022

Description
LARGE TYPE HIGH SPEED STEEL MATERIAL 1-3/8 INCH MIN. HOLE SAW SIZE 2-1/2 INCH MAX. HOLE SAW SIZE YES SUPPLIED WITH PILOT DRILL CHUCK SIZE 1/2 INCH INCLUDES PILOT DRILL
Datasheet
Description
LARGE TYPE HIGH SPEED STEEL MATERIAL 1-3/8 INCH MIN. HOLE SAW SIZE 2-1/2 INCH MAX. HOLE SAW SIZE YES SUPPLIED WITH PILOT DRILL CHUCK SIZE 1/2 INCH INCLUDES PILOT DRILL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw Arbor - 925-022 - Greenlee Textron, Inc.
Rockford, IL, USA
Hole Saw Arbor
925-022
Hole Saw Arbor 925-022
LARGE TYPE HIGH SPEED STEEL MATERIAL 1-3/8 INCH MIN. HOLE SAW SIZE 2-1/2 INCH MAX. HOLE SAW SIZE YES SUPPLIED WITH PILOT DRILL CHUCK SIZE 1/2 INCH INCLUDES PILOT DRILL
  • LARGE TYPE
  • HIGH SPEED STEEL MATERIAL
  • 1-3/8 INCH MIN. HOLE SAW SIZE
  • 2-1/2 INCH MAX. HOLE SAW SIZE
  • YES SUPPLIED WITH PILOT DRILL
  • CHUCK SIZE 1/2 INCH
  • INCLUDES PILOT DRILL
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 925-022
Product Name Hole Saw Arbor
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213067 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.157 inch (4.0 mm)
OAL 2.95 inch (75 mm)
View Details
Hole Saw, Bi-Metal, 3 7/8
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Bi-Metal
View Details
Annular Core Cutters - ICECUT™ - Walter Surface Technologies
Walter Surface Technologies
Specs
Product Drill
Units Fractional; Metric
Drill Type Core Drill
View Details
Hole Saw - 35728 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Hole Saw
Diameter 5.375 inch (136.5 mm)
View Details