Greenlee Textron, Inc. Hole Saw Kit 834

Description
ELECTRICIAN TYPE BI-METAL MATERIAL 5 PIECE(S) PLASTIC CASE PACKAGING TYPE (4) HOLE SAW, (1) ARBOR WITH PILOT DRILL CONTENT 3 INCH, 3-5/8 INCH, 4-1/8 INCH, 4-1/2 INCH HOLE SAW SIZE APPLICATION 2-1/2 TO 4 INCH CONDUIT SIZE
Datasheet
Description
ELECTRICIAN TYPE BI-METAL MATERIAL 5 PIECE(S) PLASTIC CASE PACKAGING TYPE (4) HOLE SAW, (1) ARBOR WITH PILOT DRILL CONTENT 3 INCH, 3-5/8 INCH, 4-1/8 INCH, 4-1/2 INCH HOLE SAW SIZE APPLICATION 2-1/2 TO 4 INCH CONDUIT SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw Kit - 834 - Greenlee Textron, Inc.
Rockford, IL, USA
Hole Saw Kit
834
Hole Saw Kit 834
ELECTRICIAN TYPE BI-METAL MATERIAL 5 PIECE(S) PLASTIC CASE PACKAGING TYPE (4) HOLE SAW, (1) ARBOR WITH PILOT DRILL CONTENT 3 INCH, 3-5/8 INCH, 4-1/8 INCH, 4-1/2 INCH HOLE SAW SIZE APPLICATION 2-1/2 TO 4 INCH CONDUIT SIZE
  • ELECTRICIAN TYPE
  • BI-METAL MATERIAL
  • 5 PIECE(S)
  • PLASTIC CASE PACKAGING TYPE
  • (4) HOLE SAW, (1) ARBOR WITH PILOT DRILL CONTENT
  • 3 INCH, 3-5/8 INCH, 4-1/8 INCH, 4-1/2 INCH HOLE SAW SIZE
  • APPLICATION 2-1/2 TO 4 INCH CONDUIT SIZE
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 834
Product Name Hole Saw Kit
Product Drill Set
Drill Type Hole Saw
Diameter 3.000 to 4.500 inch (76.2 to 114.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 216707 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.236 inch (6.0 mm)
OAL 3.66 inch (93 mm)
View Details
Hot Tapper, Single Size, 1
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Carbide
View Details
Unibroach® High-Speed Steel (HSS) Cutter -  - CS UNITEC
Specs
Product Drill Set
Units Fractional; Metric (optional feature)
Drill Type Core Drill
View Details
Auger Drill Bit - 63RT-1 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Diameter 1.000 inch (25.4 mm)
Shank Hex
View Details