RS Components, Ltd. Hole Saws & Core Drill Bits 216173

Description
RS PRO S10100480 Drill Bit
Request a Quote
Description
RS PRO S10100480 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hole Saws & Core Drill Bits - 216173 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hole Saws & Core Drill Bits
216173
Hole Saws & Core Drill Bits 216173
RS PRO S10100480 Drill Bit

RS PRO S10100480 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 216173
Product Name Hole Saws & Core Drill Bits
Drill Type Hole Saw
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 1238512 - RS Components, Ltd.
Specs
Units Metric
Drill Type Step Drill
Designation 32mm
View Details
Hole Saws & Core Drill Bits - 215940 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.047 inch (52.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
PCB Drill Bits - 2189186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Shank 0.125 inch (3.2 mm)
Material Carbide; Carbide
View Details
Hole Saws & Core Drill Bits - 2983266 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.575 inch (40.0 mm)
Material Carbide; Carbide tipped
View Details