Greenlee Textron, Inc. Hole Saw Kit 890

Description
INDUSTRIAL, MAINTENANCE TYPE BI-METAL MATERIAL 19 PIECE(S) PLASTIC CASE PACKAGING TYPE (16) HOLE SAW, (2) ARBOR WITH PILOT DRILL, (1) PILOT DRILL CONTENT 3/4 INCH, 7/8 INCH, 1 INCH, 1-1/8 INCH, 1-3/8 INCH, 1-1/2 INCH, 1-3/4 INCH, 2 INCH, 2-1/4 INCH, 2-1/2 INCH, 3 INCH, 3-1/4 INCH, 3-5/8 INCH, 3-3/4 INCH, 4-1/8 INCH, 4-3/4 INCH HOLE SAW SIZE APPLICATION 3/4 INCH TO 4-3/4 INCH CONDUIT SIZE
Datasheet
Description
INDUSTRIAL, MAINTENANCE TYPE BI-METAL MATERIAL 19 PIECE(S) PLASTIC CASE PACKAGING TYPE (16) HOLE SAW, (2) ARBOR WITH PILOT DRILL, (1) PILOT DRILL CONTENT 3/4 INCH, 7/8 INCH, 1 INCH, 1-1/8 INCH, 1-3/8 INCH, 1-1/2 INCH, 1-3/4 INCH, 2 INCH, 2-1/4 INCH, 2-1/2 INCH, 3 INCH, 3-1/4 INCH, 3-5/8 INCH, 3-3/4 INCH, 4-1/8 INCH, 4-3/4 INCH HOLE SAW SIZE APPLICATION 3/4 INCH TO 4-3/4 INCH CONDUIT SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw Kit - 890 - Greenlee Textron, Inc.
Rockford, IL, USA
Hole Saw Kit
890
Hole Saw Kit 890
INDUSTRIAL, MAINTENANCE TYPE BI-METAL MATERIAL 19 PIECE(S) PLASTIC CASE PACKAGING TYPE (16) HOLE SAW, (2) ARBOR WITH PILOT DRILL, (1) PILOT DRILL CONTENT 3/4 INCH, 7/8 INCH, 1 INCH, 1-1/8 INCH, 1-3/8 INCH, 1-1/2 INCH, 1-3/4 INCH, 2 INCH, 2-1/4 INCH, 2-1/2 INCH, 3 INCH, 3-1/4 INCH, 3-5/8 INCH, 3-3/4 INCH, 4-1/8 INCH, 4-3/4 INCH HOLE SAW SIZE APPLICATION 3/4 INCH TO 4-3/4 INCH CONDUIT SIZE
  • INDUSTRIAL, MAINTENANCE TYPE
  • BI-METAL MATERIAL
  • 19 PIECE(S)
  • PLASTIC CASE PACKAGING TYPE
  • (16) HOLE SAW, (2) ARBOR WITH PILOT DRILL, (1) PILOT DRILL CONTENT
  • 3/4 INCH, 7/8 INCH, 1 INCH, 1-1/8 INCH, 1-3/8 INCH, 1-1/2 INCH, 1-3/4 INCH, 2 INCH, 2-1/4 INCH, 2-1/2 INCH, 3 INCH, 3-1/4 INCH, 3-5/8 INCH, 3-3/4 INCH, 4-1/8 INCH, 4-3/4 INCH HOLE SAW SIZE
  • APPLICATION 3/4 INCH TO 4-3/4 INCH CONDUIT SIZE
Supplier's Site Datasheet
Hole Saw Kit - 890 - Greenlee Textron, Inc.
Rockford, IL, USA
Hole Saw Kit
890
Hole Saw Kit 890
INDUSTRIAL, MAINTENANCE TYPE BI-METAL MATERIAL 19 PIECE(S) PLASTIC CASE PACKAGING TYPE (16) HOLE SAW, (2) ARBOR WITH PILOT DRILL, (1) PILOT DRILL CONTENT 3/4 INCH, 7/8 INCH, 1 INCH, 1-1/8 INCH, 1-3/8 INCH, 1-1/2 INCH, 1-3/4 INCH, 2 INCH, 2-1/4 INCH, 2-1/2 INCH, 3 INCH, 3-1/4 INCH, 3-5/8 INCH, 3-3/4 INCH, 4-1/8 INCH, 4-3/4 INCH HOLE SAW SIZE APPLICATION 3/4 INCH TO 4-3/4 INCH CONDUIT SIZE
  • INDUSTRIAL, MAINTENANCE TYPE
  • BI-METAL MATERIAL
  • 19 PIECE(S)
  • PLASTIC CASE PACKAGING TYPE
  • (16) HOLE SAW, (2) ARBOR WITH PILOT DRILL, (1) PILOT DRILL CONTENT
  • 3/4 INCH, 7/8 INCH, 1 INCH, 1-1/8 INCH, 1-3/8 INCH, 1-1/2 INCH, 1-3/4 INCH, 2 INCH, 2-1/4 INCH, 2-1/2 INCH, 3 INCH, 3-1/4 INCH, 3-5/8 INCH, 3-3/4 INCH, 4-1/8 INCH, 4-3/4 INCH HOLE SAW SIZE
  • APPLICATION 3/4 INCH TO 4-3/4 INCH CONDUIT SIZE
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 890
Product Name Hole Saw Kit
Product Drill Set
Drill Type Hole Saw
Diameter 0.750 to 4.750 inch (19.0 to 120.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1 1/4
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Carbide
View Details
PCB Drill Bits - 2156994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Diameter 0.016 inch (0.4 mm)
Shank 0.125 inch (3.2 mm)
View Details
Hole Saw - 645-3/4 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Hole Saw
Cutting Application Aluminum; Bronze/Brass; Steel; Ferrous Metal, Non-Ferrous Metal
View Details
Carbide Core Cut Annular Cutters -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Product Drill
Units Fractional; Metric
Drill Type Core Drill
View Details