Greenlee Textron, Inc. Hole Saw 925-1-7/32

Description
ULTRA TYPE FERROUS METAL CUT MATERIAL HIGH SPEED STEEL BLADE MATERIAL 1-7/32 INCH DIAMETER PRECISION GROUND TEETH, MACHINED BODY PROCESS YES SUPPLIED WITH PILOT DRILL YES SUPPLIED WITH ARBOR PIPE TAP SIZE 5/8 INCH
Datasheet
Description
ULTRA TYPE FERROUS METAL CUT MATERIAL HIGH SPEED STEEL BLADE MATERIAL 1-7/32 INCH DIAMETER PRECISION GROUND TEETH, MACHINED BODY PROCESS YES SUPPLIED WITH PILOT DRILL YES SUPPLIED WITH ARBOR PIPE TAP SIZE 5/8 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - 925-1-7/32 - Greenlee Textron, Inc.
Rockford, IL, USA
Hole Saw
925-1-7/32
Hole Saw 925-1-7/32
ULTRA TYPE FERROUS METAL CUT MATERIAL HIGH SPEED STEEL BLADE MATERIAL 1-7/32 INCH DIAMETER PRECISION GROUND TEETH, MACHINED BODY PROCESS YES SUPPLIED WITH PILOT DRILL YES SUPPLIED WITH ARBOR PIPE TAP SIZE 5/8 INCH
  • ULTRA TYPE
  • FERROUS METAL CUT MATERIAL
  • HIGH SPEED STEEL BLADE MATERIAL
  • 1-7/32 INCH DIAMETER
  • PRECISION GROUND TEETH, MACHINED BODY PROCESS
  • YES SUPPLIED WITH PILOT DRILL
  • YES SUPPLIED WITH ARBOR
  • PIPE TAP SIZE 5/8 INCH
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 925-1-7/32
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 1749050 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.260 inch (32.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Bi-Metal, 5/8
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Bi-Metal
View Details
SST+ 135° Double-ended, Fractional and Rivet Sizes for Thin Gauge Material and Sheet Metal -  - Walter Surface Technologies
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Cutting Application Stainless; Steel; All Types of Metal
View Details
Auger Drill Bit - 16-04-72A - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Diameter 1.000 inch (25.4 mm)
Size Range 1 inch (25.4 mm)
View Details