Klein Tools, Inc. Drill Bit 53103

Description
JOBBER LENGTH TYPE BLACK OXIDE FINISH FINISH 2-5/8 INCH OVERALL LENGTH 1-1/2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE REGULAR POINT CONSTRUCTION 4 FLUTE(S) 7/64 INCH DRILL SIZE 118 DEGREE POINT ANGLE
Datasheet
Description
JOBBER LENGTH TYPE BLACK OXIDE FINISH FINISH 2-5/8 INCH OVERALL LENGTH 1-1/2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE REGULAR POINT CONSTRUCTION 4 FLUTE(S) 7/64 INCH DRILL SIZE 118 DEGREE POINT ANGLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 53103 - Klein Tools, Inc.
Chicago, IL, USA
Drill Bit
53103
Drill Bit 53103
JOBBER LENGTH TYPE BLACK OXIDE FINISH FINISH 2-5/8 INCH OVERALL LENGTH 1-1/2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE REGULAR POINT CONSTRUCTION 4 FLUTE(S) 7/64 INCH DRILL SIZE 118 DEGREE POINT ANGLE
  • JOBBER LENGTH TYPE
  • BLACK OXIDE FINISH FINISH
  • 2-5/8 INCH OVERALL LENGTH
  • 1-1/2 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • REGULAR POINT CONSTRUCTION
  • 4 FLUTE(S)
  • 7/64 INCH DRILL SIZE
  • 118 DEGREE POINT ANGLE
Supplier's Site Datasheet
7/64 Drill Bit, 1.5, 2.625, 118Deg; Drill Bit Size Metric Klein Tools - 06J9396 - Newark, An Avnet Company
Chicago, IL, United States
7/64 Drill Bit, 1.5, 2.625, 118Deg; Drill Bit Size Metric Klein Tools
06J9396
7/64 Drill Bit, 1.5, 2.625, 118Deg; Drill Bit Size Metric Klein Tools 06J9396
7/64" DRILL BIT, 1.5", 2.625", 118DEG; Drill Bit Size Metric:2.8mm; Drill Bit Size Imperial:0.1094"; Effective Length:1.5"; Overall Length:2.625"; Product Range:- RoHS Compliant: NA

7/64" DRILL BIT, 1.5", 2.625", 118DEG; Drill Bit Size Metric:2.8mm; Drill Bit Size Imperial:0.1094"; Effective Length:1.5"; Overall Length:2.625"; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc. Newark, An Avnet Company
Product Category Drill Bits Drill Bits
Product Number 53103 06J9396
Product Name Drill Bit 7/64 Drill Bit, 1.5, 2.625, 118Deg; Drill Bit Size Metric Klein Tools
Product Drill
Units Fractional
Diameter 0.109 inch (2.8 mm) 0.110 inch (2.8 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 16 Mm (5/8
Specs
Drill Type Core Drill
Diameter 0.630 inch (16.0 mm)
Material Carbide
View Details
Magnetic Drill Bits - 1239939 - RS Components, Ltd.
Specs
Diameter 1.024 inch (26.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Drill Bits - 4244080 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Drill Type Twist
Diameter 0.335 inch (8.5 mm)
OAL 4.61 inch (117 mm)
View Details
Auger Drill Bit - 53443 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 1.125 inch (28.6 mm)
View Details
2 suppliers