Greenlee Textron, Inc. Hole Saw Kit 889

Description
PLUMBERS TYPE BI-METAL MATERIAL 9 PIECE(S) PLASTIC CASE PACKAGING TYPE (6) HOLE SAW, (2) ARBOR WITH PILOT DRILL, (1) PILOT DRILL CONTENT 3/4 INCH, 7/8 INCH, 1-1/8 INCH, 1-1/2 INCH, 1-3/4 INCH, 2-1/4 INCH HOLE SAW SIZE APPLICATION 3/4 INCH THROUGH 2-1/2 INCH CONDUIT
Datasheet
Description
PLUMBERS TYPE BI-METAL MATERIAL 9 PIECE(S) PLASTIC CASE PACKAGING TYPE (6) HOLE SAW, (2) ARBOR WITH PILOT DRILL, (1) PILOT DRILL CONTENT 3/4 INCH, 7/8 INCH, 1-1/8 INCH, 1-1/2 INCH, 1-3/4 INCH, 2-1/4 INCH HOLE SAW SIZE APPLICATION 3/4 INCH THROUGH 2-1/2 INCH CONDUIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw Kit - 889 - Greenlee Textron, Inc.
Rockford, IL, USA
Hole Saw Kit
889
Hole Saw Kit 889
PLUMBERS TYPE BI-METAL MATERIAL 9 PIECE(S) PLASTIC CASE PACKAGING TYPE (6) HOLE SAW, (2) ARBOR WITH PILOT DRILL, (1) PILOT DRILL CONTENT 3/4 INCH, 7/8 INCH, 1-1/8 INCH, 1-1/2 INCH, 1-3/4 INCH, 2-1/4 INCH HOLE SAW SIZE APPLICATION 3/4 INCH THROUGH 2-1/2 INCH CONDUIT
  • PLUMBERS TYPE
  • BI-METAL MATERIAL
  • 9 PIECE(S)
  • PLASTIC CASE PACKAGING TYPE
  • (6) HOLE SAW, (2) ARBOR WITH PILOT DRILL, (1) PILOT DRILL CONTENT
  • 3/4 INCH, 7/8 INCH, 1-1/8 INCH, 1-1/2 INCH, 1-3/4 INCH, 2-1/4 INCH HOLE SAW SIZE
  • APPLICATION 3/4 INCH THROUGH 2-1/2 INCH CONDUIT
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 889
Product Name Hole Saw Kit
Product Drill Set
Drill Type Hole Saw
Diameter 0.750 to 2.250 inch (19.0 to 57.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 2983250 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.496 inch (38.0 mm)
Cutting Length 1.61 inch (41 mm)
View Details
Drill Shaft, 7/16
Specs
Diameter 0.438 inch (11.1 mm)
View Details
ARMOR-PLATED Unibroach® Cutters - TiAlN - CS UNITEC
Specs
Product Drill Set
Units Fractional; Metric (optional feature)
Drill Type Core Drill
View Details
Wood Spade Bit - 33A-1-1/8 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Spade Drill; Wood Bit
Shank Hex
View Details