Greenlee Textron, Inc. Hole Saw Kit 655

Description
QUICK CHANGE TYPE CARBIDE TIPPED MATERIAL 3 PIECE(S) (3) CUTTER HEAD, ARBOR, HEX KEY, CASE, SET SCREW, EJECTOR SPRING CONTENT 7/8 INCH, 1-1/8 INCH, 1-3/8 INCH HOLE SAW SIZE CHUCK SIZE 3/8 INCH
Datasheet
Description
QUICK CHANGE TYPE CARBIDE TIPPED MATERIAL 3 PIECE(S) (3) CUTTER HEAD, ARBOR, HEX KEY, CASE, SET SCREW, EJECTOR SPRING CONTENT 7/8 INCH, 1-1/8 INCH, 1-3/8 INCH HOLE SAW SIZE CHUCK SIZE 3/8 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw Kit - 655 - Greenlee Textron, Inc.
Rockford, IL, USA
Hole Saw Kit
655
Hole Saw Kit 655
QUICK CHANGE TYPE CARBIDE TIPPED MATERIAL 3 PIECE(S) (3) CUTTER HEAD, ARBOR, HEX KEY, CASE, SET SCREW, EJECTOR SPRING CONTENT 7/8 INCH, 1-1/8 INCH, 1-3/8 INCH HOLE SAW SIZE CHUCK SIZE 3/8 INCH
  • QUICK CHANGE TYPE
  • CARBIDE TIPPED MATERIAL
  • 3 PIECE(S)
  • (3) CUTTER HEAD, ARBOR, HEX KEY, CASE, SET SCREW, EJECTOR SPRING CONTENT
  • 7/8 INCH, 1-1/8 INCH, 1-3/8 INCH HOLE SAW SIZE
  • CHUCK SIZE 3/8 INCH
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 655
Product Name Hole Saw Kit
Product Drill Set
Drill Type Hole Saw
Diameter 0.875 to 1.375 inch (22.2 to 34.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 217413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.138 inch (3.5 mm)
OAL 2.76 inch (70 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 6
Specs
Drill Type Core Drill
Diameter 5.500 inch (139.7 mm)
Material Bi-Metal
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB152UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Auger Drill Bit - 63RT-1 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Diameter 1.000 inch (25.4 mm)
Shank Hex
View Details