Greenlee Textron, Inc. Hole Saw 825B-5

Description
VARIABLE PITCH TYPE 4-1/8 INCH PILOT DRILL LENGTH STEEL, TIN, ALUMINUM, FIBERGLASS, WOOD, PLASTIC CUT MATERIAL BI-METAL BLADE MATERIAL 5 INCH DIAMETER 1-5/8 INCH CUTTING DEPTH 1/4 INCH PILOT DRILL DIAMETER NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR 7/16 INCH ARBOR SHANK SIZE STRAIGHT ARBOR SHANK TYPE USED ON 2801 QUICK CHANGE ARBOR AND 37156 STANDARD ARBOR
Datasheet
Description
VARIABLE PITCH TYPE 4-1/8 INCH PILOT DRILL LENGTH STEEL, TIN, ALUMINUM, FIBERGLASS, WOOD, PLASTIC CUT MATERIAL BI-METAL BLADE MATERIAL 5 INCH DIAMETER 1-5/8 INCH CUTTING DEPTH 1/4 INCH PILOT DRILL DIAMETER NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR 7/16 INCH ARBOR SHANK SIZE STRAIGHT ARBOR SHANK TYPE USED ON 2801 QUICK CHANGE ARBOR AND 37156 STANDARD ARBOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - 825B-5 - Greenlee Textron, Inc.
Rockford, IL, USA
Hole Saw
825B-5
Hole Saw 825B-5
VARIABLE PITCH TYPE 4-1/8 INCH PILOT DRILL LENGTH STEEL, TIN, ALUMINUM, FIBERGLASS, WOOD, PLASTIC CUT MATERIAL BI-METAL BLADE MATERIAL 5 INCH DIAMETER 1-5/8 INCH CUTTING DEPTH 1/4 INCH PILOT DRILL DIAMETER NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR 7/16 INCH ARBOR SHANK SIZE STRAIGHT ARBOR SHANK TYPE USED ON 2801 QUICK CHANGE ARBOR AND 37156 STANDARD ARBOR
  • VARIABLE PITCH TYPE
  • 4-1/8 INCH PILOT DRILL LENGTH
  • STEEL, TIN, ALUMINUM, FIBERGLASS, WOOD, PLASTIC CUT MATERIAL
  • BI-METAL BLADE MATERIAL
  • 5 INCH DIAMETER
  • 1-5/8 INCH CUTTING DEPTH
  • 1/4 INCH PILOT DRILL DIAMETER
  • NO SUPPLIED WITH PILOT DRILL
  • NO SUPPLIED WITH ARBOR
  • 7/16 INCH ARBOR SHANK SIZE
  • STRAIGHT ARBOR SHANK TYPE
  • USED ON 2801 QUICK CHANGE ARBOR AND 37156 STANDARD ARBOR
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 825B-5
Product Name Hole Saw
Product Drill
Drill Type Hole Saw
Cutting Application Aluminum; Plastic; Steel; Wood; Steel, Tin, Aluminum, Fiberglass, Wood, Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216195 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.520 inch (64.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Shaft, 7/16
Specs
Diameter 0.438 inch (11.1 mm)
View Details
ARMOR-PLATED Unibroach® Cutters - TiAlN - CS UNITEC
Specs
Product Drill Set
Units Fractional; Metric (optional feature)
Drill Type Core Drill
View Details
Boring Bit - 149H2-4-5/8 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Shank 0.438 inch (11.1 mm)
OAL 6.25 inch (159 mm)
View Details