RS Components, Ltd. Specialist Drill Bits 232507

Description
Drill 6-36x3mm steps
Request a Quote
Description
Drill 6-36x3mm steps
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Specialist Drill Bits - 232507 - RS Components, Ltd.
Corby, Northants, United Kingdom
Specialist Drill Bits
232507
Specialist Drill Bits 232507
Drill 6-36x3mm steps

Drill 6-36x3mm steps

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 232507
Product Name Specialist Drill Bits
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

PCB Drill Bits - 2156992 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Diameter 0.008 inch (0.2 mm)
Shank 0.125 inch (3.2 mm)
View Details
Drill Bits - 1624073 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.138 inch (3.5 mm)
Material High Speed Steel; Hss
View Details
Specialist Drill Bits - 1238514 - RS Components, Ltd.
Specs
Units Metric
Drill Type Step Drill
Designation 25mm
View Details
Hole Saws & Core Drill Bits - 215928 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.496 inch (38.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details