Greenlee Textron, Inc. Hole Saw 825B-4-1/2

Description
VARIABLE PITCH TYPE 4-1/8 INCH PILOT DRILL LENGTH STEEL, TIN, ALUMINUM, FIBERGLASS, WOOD, PLASTIC CUT MATERIAL BI-METAL BLADE MATERIAL 4-1/2 INCH DIAMETER 1-5/8 INCH CUTTING DEPTH 1/4 INCH PILOT DRILL DIAMETER NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR 7/16 INCH ARBOR SHANK SIZE STRAIGHT ARBOR SHANK TYPE USED ON 2801 QUICK CHANGE ARBOR AND 37156 STANDARD ARBOR
Datasheet
Description
VARIABLE PITCH TYPE 4-1/8 INCH PILOT DRILL LENGTH STEEL, TIN, ALUMINUM, FIBERGLASS, WOOD, PLASTIC CUT MATERIAL BI-METAL BLADE MATERIAL 4-1/2 INCH DIAMETER 1-5/8 INCH CUTTING DEPTH 1/4 INCH PILOT DRILL DIAMETER NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR 7/16 INCH ARBOR SHANK SIZE STRAIGHT ARBOR SHANK TYPE USED ON 2801 QUICK CHANGE ARBOR AND 37156 STANDARD ARBOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - 825B-4-1/2 - Greenlee Textron, Inc.
Rockford, IL, USA
Hole Saw
825B-4-1/2
Hole Saw 825B-4-1/2
VARIABLE PITCH TYPE 4-1/8 INCH PILOT DRILL LENGTH STEEL, TIN, ALUMINUM, FIBERGLASS, WOOD, PLASTIC CUT MATERIAL BI-METAL BLADE MATERIAL 4-1/2 INCH DIAMETER 1-5/8 INCH CUTTING DEPTH 1/4 INCH PILOT DRILL DIAMETER NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR 7/16 INCH ARBOR SHANK SIZE STRAIGHT ARBOR SHANK TYPE USED ON 2801 QUICK CHANGE ARBOR AND 37156 STANDARD ARBOR
  • VARIABLE PITCH TYPE
  • 4-1/8 INCH PILOT DRILL LENGTH
  • STEEL, TIN, ALUMINUM, FIBERGLASS, WOOD, PLASTIC CUT MATERIAL
  • BI-METAL BLADE MATERIAL
  • 4-1/2 INCH DIAMETER
  • 1-5/8 INCH CUTTING DEPTH
  • 1/4 INCH PILOT DRILL DIAMETER
  • NO SUPPLIED WITH PILOT DRILL
  • NO SUPPLIED WITH ARBOR
  • 7/16 INCH ARBOR SHANK SIZE
  • STRAIGHT ARBOR SHANK TYPE
  • USED ON 2801 QUICK CHANGE ARBOR AND 37156 STANDARD ARBOR
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 825B-4-1/2
Product Name Hole Saw
Product Drill
Drill Type Hole Saw
Cutting Application Aluminum; Plastic; Steel; Wood; Steel, Tin, Aluminum, Fiberglass, Wood, Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 217340 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.059 inch (1.5 mm)
OAL 1.57 inch (40 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 1 1/2
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Bi-Metal
View Details
Unibroach® High-Speed Steel (HSS) Cutter -  - CS UNITEC
Specs
Product Drill Set
Units Fractional; Metric (optional feature)
Drill Type Core Drill
View Details
Hole Saw Kit - 635 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill Set
Drill Type Hole Saw
Diameter 0.875 to 1.375 inch (22.2 to 34.9 mm)
View Details