Klein Tools, Inc. Hole Saw Kit 31873

Description
ELECTRICIANS TYPE CARBIDE TIPPED MATERIAL 8 PIECE(S) (6) CARBIDE HOLE CUTTER, (2) PILOT BIT CONTENT CARBIDE HOLE CUTTER PART NUMBER 7/8 INCH 31852, 1-1/8 INCH 31856, 1-3/8 INCH 31860, 1-3/4 INCH 31866, 2 INCH 31868, 2-1/2 INCH 31870 CONDUIT/PIPE SIZE 1/2 TO 2 INCH
Datasheet
Description
ELECTRICIANS TYPE CARBIDE TIPPED MATERIAL 8 PIECE(S) (6) CARBIDE HOLE CUTTER, (2) PILOT BIT CONTENT CARBIDE HOLE CUTTER PART NUMBER 7/8 INCH 31852, 1-1/8 INCH 31856, 1-3/8 INCH 31860, 1-3/4 INCH 31866, 2 INCH 31868, 2-1/2 INCH 31870 CONDUIT/PIPE SIZE 1/2 TO 2 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw Kit - 31873 - Klein Tools, Inc.
Chicago, IL, USA
Hole Saw Kit
31873
Hole Saw Kit 31873
ELECTRICIANS TYPE CARBIDE TIPPED MATERIAL 8 PIECE(S) (6) CARBIDE HOLE CUTTER, (2) PILOT BIT CONTENT CARBIDE HOLE CUTTER PART NUMBER 7/8 INCH 31852, 1-1/8 INCH 31856, 1-3/8 INCH 31860, 1-3/4 INCH 31866, 2 INCH 31868, 2-1/2 INCH 31870 CONDUIT/PIPE SIZE 1/2 TO 2 INCH
  • ELECTRICIANS TYPE
  • CARBIDE TIPPED MATERIAL
  • 8 PIECE(S)
  • (6) CARBIDE HOLE CUTTER, (2) PILOT BIT CONTENT
  • CARBIDE HOLE CUTTER PART NUMBER 7/8 INCH 31852, 1-1/8 INCH 31856, 1-3/8 INCH 31860, 1-3/4 INCH 31866, 2 INCH 31868, 2-1/2 INCH 31870
  • CONDUIT/PIPE SIZE 1/2 TO 2 INCH
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Drill Bits
Product Number 31873
Product Name Hole Saw Kit
Product Drill; Drill Set
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 4 3/4
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Carbide
View Details
Drill Bits - 215035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.276 inch (7.0 mm)
OAL 3.94 inch (100 mm)
Material Carbide; Carbide tipped
View Details
Drill Bit - 53109 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.203 inch (5.2 mm)
View Details
2 suppliers
Hole Saw - 35-369 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Hole Saw
Diameter 2.562 inch (65.1 mm)
View Details