Greenlee Textron, Inc. Hole Saw 825B-2-3/8

Description
VARIABLE PITCH TYPE 4-1/8 INCH PILOT DRILL LENGTH STEEL, TIN, ALUMINUM, FIBERGLASS, WOOD, PLASTIC CUT MATERIAL BI-METAL BLADE MATERIAL 2-3/8 INCH DIAMETER 1-5/8 INCH CUTTING DEPTH 1/4 INCH PILOT DRILL DIAMETER NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR 7/16 INCH ARBOR SHANK SIZE STRAIGHT ARBOR SHANK TYPE PIPE TAP SIZE 2 INCH USED ON 2801 QUICK CHANGE ARBOR AND 37156 STANDARD ARBOR
Datasheet
Description
VARIABLE PITCH TYPE 4-1/8 INCH PILOT DRILL LENGTH STEEL, TIN, ALUMINUM, FIBERGLASS, WOOD, PLASTIC CUT MATERIAL BI-METAL BLADE MATERIAL 2-3/8 INCH DIAMETER 1-5/8 INCH CUTTING DEPTH 1/4 INCH PILOT DRILL DIAMETER NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR 7/16 INCH ARBOR SHANK SIZE STRAIGHT ARBOR SHANK TYPE PIPE TAP SIZE 2 INCH USED ON 2801 QUICK CHANGE ARBOR AND 37156 STANDARD ARBOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - 825B-2-3/8 - Greenlee Textron, Inc.
Rockford, IL, USA
Hole Saw
825B-2-3/8
Hole Saw 825B-2-3/8
VARIABLE PITCH TYPE 4-1/8 INCH PILOT DRILL LENGTH STEEL, TIN, ALUMINUM, FIBERGLASS, WOOD, PLASTIC CUT MATERIAL BI-METAL BLADE MATERIAL 2-3/8 INCH DIAMETER 1-5/8 INCH CUTTING DEPTH 1/4 INCH PILOT DRILL DIAMETER NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR 7/16 INCH ARBOR SHANK SIZE STRAIGHT ARBOR SHANK TYPE PIPE TAP SIZE 2 INCH USED ON 2801 QUICK CHANGE ARBOR AND 37156 STANDARD ARBOR
  • VARIABLE PITCH TYPE
  • 4-1/8 INCH PILOT DRILL LENGTH
  • STEEL, TIN, ALUMINUM, FIBERGLASS, WOOD, PLASTIC CUT MATERIAL
  • BI-METAL BLADE MATERIAL
  • 2-3/8 INCH DIAMETER
  • 1-5/8 INCH CUTTING DEPTH
  • 1/4 INCH PILOT DRILL DIAMETER
  • NO SUPPLIED WITH PILOT DRILL
  • NO SUPPLIED WITH ARBOR
  • 7/16 INCH ARBOR SHANK SIZE
  • STRAIGHT ARBOR SHANK TYPE
  • PIPE TAP SIZE 2 INCH
  • USED ON 2801 QUICK CHANGE ARBOR AND 37156 STANDARD ARBOR
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 825B-2-3/8
Product Name Hole Saw
Product Drill
Drill Type Hole Saw
Cutting Application Aluminum; Plastic; Steel; Wood; Steel, Tin, Aluminum, Fiberglass, Wood, Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.146 inch (3.7 mm)
OAL 2.76 inch (70 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 1 1/4
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Carbide
View Details
Round Shank Drill Bits for Thin Gauge Material and Sheet Metal - SST+ 135° Stub, Wire Gauge - Walter Surface Technologies
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Cutting Application Stainless; Steel; Non-ferrous Metal
View Details
Auger Drill Bit - 06-03-72C - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Diameter 0.375 inch (9.5 mm)
Size Range 0.3750 inch (9.52 mm)
View Details