Klein Tools, Inc. Hole Saw Arbor 31665

Description
1-1/4 INCH MIN. HOLE SAW SIZE 6-7/8 INCH MAX. HOLE SAW SIZE 7/16 INCH SHANK SIZE 18 TPI 5/8 INCH THREAD SIZE HEX SHANK SHAPE PINS N ELECTRIC DRILL SIZE 1/2 INCH AND LARGER PILOT DRILL POINT 1/8 INCH BEYOND TOOTH POINTS
Datasheet
Description
1-1/4 INCH MIN. HOLE SAW SIZE 6-7/8 INCH MAX. HOLE SAW SIZE 7/16 INCH SHANK SIZE 18 TPI 5/8 INCH THREAD SIZE HEX SHANK SHAPE PINS N ELECTRIC DRILL SIZE 1/2 INCH AND LARGER PILOT DRILL POINT 1/8 INCH BEYOND TOOTH POINTS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw Arbor - 31665 - Klein Tools, Inc.
Chicago, IL, USA
Hole Saw Arbor
31665
Hole Saw Arbor 31665
1-1/4 INCH MIN. HOLE SAW SIZE 6-7/8 INCH MAX. HOLE SAW SIZE 7/16 INCH SHANK SIZE 18 TPI 5/8 INCH THREAD SIZE HEX SHANK SHAPE PINS N ELECTRIC DRILL SIZE 1/2 INCH AND LARGER PILOT DRILL POINT 1/8 INCH BEYOND TOOTH POINTS
  • 1-1/4 INCH MIN. HOLE SAW SIZE
  • 6-7/8 INCH MAX. HOLE SAW SIZE
  • 7/16 INCH SHANK SIZE
  • 18 TPI
  • 5/8 INCH THREAD SIZE
  • HEX SHANK SHAPE
  • PINS N
  • ELECTRIC DRILL SIZE 1/2 INCH AND LARGER
  • PILOT DRILL POINT 1/8 INCH BEYOND TOOTH POINTS
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Drill Bits
Product Number 31665
Product Name Hole Saw Arbor
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 4
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Bi-Metal
View Details
Drill Bits - 216460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.268 inch (6.8 mm)
OAL 4.29 inch (109 mm)
Material Hsco
View Details
Drill Bit - 53127 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.484 inch (12.3 mm)
View Details
2 suppliers
Hole Saw - 36-366 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Hole Saw
Diameter 6.875 inch (174.6 mm)
View Details