Greenlee Textron, Inc. Hole Saw 825B-1-1/8

Description
VARIABLE PITCH TYPE STEAM OXIDE FINISH FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL BI-METAL BLADE MATERIAL 1-1/8 INCH DIAMETER 300 RPM (MILD STEEL), 200 RPM (CAST IRON), 400 RPM (BRASS), 450 RPM (ALUMINUM) SPEED RATING 1-5/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR CONDUIT HOLE DIAMETER 3/4 INCH PIPE TAP SIZE 3/4 INCH APPLICATION 3/4 INCH CONDUIT
Datasheet
Description
VARIABLE PITCH TYPE STEAM OXIDE FINISH FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL BI-METAL BLADE MATERIAL 1-1/8 INCH DIAMETER 300 RPM (MILD STEEL), 200 RPM (CAST IRON), 400 RPM (BRASS), 450 RPM (ALUMINUM) SPEED RATING 1-5/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR CONDUIT HOLE DIAMETER 3/4 INCH PIPE TAP SIZE 3/4 INCH APPLICATION 3/4 INCH CONDUIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - 825B-1-1/8 - Greenlee Textron, Inc.
Rockford, IL, USA
Hole Saw
825B-1-1/8
Hole Saw 825B-1-1/8
VARIABLE PITCH TYPE STEAM OXIDE FINISH FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL BI-METAL BLADE MATERIAL 1-1/8 INCH DIAMETER 300 RPM (MILD STEEL), 200 RPM (CAST IRON), 400 RPM (BRASS), 450 RPM (ALUMINUM) SPEED RATING 1-5/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR CONDUIT HOLE DIAMETER 3/4 INCH PIPE TAP SIZE 3/4 INCH APPLICATION 3/4 INCH CONDUIT
  • VARIABLE PITCH TYPE
  • STEAM OXIDE FINISH
  • FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL
  • BI-METAL BLADE MATERIAL
  • 1-1/8 INCH DIAMETER
  • 300 RPM (MILD STEEL), 200 RPM (CAST IRON), 400 RPM (BRASS), 450 RPM (ALUMINUM) SPEED RATING
  • 1-5/8 INCH CUTTING DEPTH
  • NO SUPPLIED WITH PILOT DRILL
  • NO SUPPLIED WITH ARBOR
  • CONDUIT HOLE DIAMETER 3/4 INCH
  • PIPE TAP SIZE 3/4 INCH
  • APPLICATION 3/4 INCH CONDUIT
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 825B-1-1/8
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bit Sets - 1625347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill Set
Units Metric
Drill Type Twist
View Details
Hot Tapper, Single Size, 4
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Carbide
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB306UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Hole Saw - 825B-3/4 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Hole Saw
Cutting Application Aluminum; Bronze/Brass; Steel; Ferrous Metal, Non-Ferrous Metal, Non-Metallic
View Details