Greenlee Textron, Inc. Hole Saw 925-1-3/4

Description
ULTRA TYPE FERROUS METAL CUT MATERIAL HIGH SPEED STEEL BLADE MATERIAL 1-3/4 INCH DIAMETER PRECISION GROUND TEETH, MACHINED BODY PROCESS 195 RPM (MILD STEEL), 130 RPM (CAST IRON), 260 RPM (BRASS), 395 RPM (ALUMINUM) SPEED RATING YES SUPPLIED WITH PILOT DRILL YES SUPPLIED WITH ARBOR CONDUIT HOLE DIAMETER 1-1/4 INCH PIPE TAP SIZE 1-1/2 INCH APPLICATION 1-1/4 INCH CONDUIT
Datasheet
Description
ULTRA TYPE FERROUS METAL CUT MATERIAL HIGH SPEED STEEL BLADE MATERIAL 1-3/4 INCH DIAMETER PRECISION GROUND TEETH, MACHINED BODY PROCESS 195 RPM (MILD STEEL), 130 RPM (CAST IRON), 260 RPM (BRASS), 395 RPM (ALUMINUM) SPEED RATING YES SUPPLIED WITH PILOT DRILL YES SUPPLIED WITH ARBOR CONDUIT HOLE DIAMETER 1-1/4 INCH PIPE TAP SIZE 1-1/2 INCH APPLICATION 1-1/4 INCH CONDUIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - 925-1-3/4 - Greenlee Textron, Inc.
Rockford, IL, USA
Hole Saw
925-1-3/4
Hole Saw 925-1-3/4
ULTRA TYPE FERROUS METAL CUT MATERIAL HIGH SPEED STEEL BLADE MATERIAL 1-3/4 INCH DIAMETER PRECISION GROUND TEETH, MACHINED BODY PROCESS 195 RPM (MILD STEEL), 130 RPM (CAST IRON), 260 RPM (BRASS), 395 RPM (ALUMINUM) SPEED RATING YES SUPPLIED WITH PILOT DRILL YES SUPPLIED WITH ARBOR CONDUIT HOLE DIAMETER 1-1/4 INCH PIPE TAP SIZE 1-1/2 INCH APPLICATION 1-1/4 INCH CONDUIT
  • ULTRA TYPE
  • FERROUS METAL CUT MATERIAL
  • HIGH SPEED STEEL BLADE MATERIAL
  • 1-3/4 INCH DIAMETER
  • PRECISION GROUND TEETH, MACHINED BODY PROCESS
  • 195 RPM (MILD STEEL), 130 RPM (CAST IRON), 260 RPM (BRASS), 395 RPM (ALUMINUM) SPEED RATING
  • YES SUPPLIED WITH PILOT DRILL
  • YES SUPPLIED WITH ARBOR
  • CONDUIT HOLE DIAMETER 1-1/4 INCH
  • PIPE TAP SIZE 1-1/2 INCH
  • APPLICATION 1-1/4 INCH CONDUIT
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 925-1-3/4
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.189 inch (4.8 mm)
OAL 3.39 inch (86 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 2
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Carbide
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB127UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Hole Saw Arbor - 38524 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Hole Saw
Diameter 0.562 to 1.188 inch (14.3 to 30.2 mm)
View Details