Klein Tools, Inc. Stepped Cone Drill 59011

Description
KNOCKOUT TYPE HSS MATERIAL 1/8 INCH STEP HEIGHT 7/8 INCH MIN. DRILL SIZE 1-1/8 INCH MAX. DRILL SIZE NUMBER OF FLUTES 1 NUMBER OF HOLES 2 QUICK REFERENCE NUMBER 11 ELECTRIC DRILL SIZE 1/2 INCH CUT MATERIAL ALUMINUM, BRASS, COPPER, STEEL, PLASTIC, WOOD
Datasheet
Description
KNOCKOUT TYPE HSS MATERIAL 1/8 INCH STEP HEIGHT 7/8 INCH MIN. DRILL SIZE 1-1/8 INCH MAX. DRILL SIZE NUMBER OF FLUTES 1 NUMBER OF HOLES 2 QUICK REFERENCE NUMBER 11 ELECTRIC DRILL SIZE 1/2 INCH CUT MATERIAL ALUMINUM, BRASS, COPPER, STEEL, PLASTIC, WOOD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepped Cone Drill - 59011 - Klein Tools, Inc.
Chicago, IL, USA
Stepped Cone Drill
59011
Stepped Cone Drill 59011
KNOCKOUT TYPE HSS MATERIAL 1/8 INCH STEP HEIGHT 7/8 INCH MIN. DRILL SIZE 1-1/8 INCH MAX. DRILL SIZE NUMBER OF FLUTES 1 NUMBER OF HOLES 2 QUICK REFERENCE NUMBER 11 ELECTRIC DRILL SIZE 1/2 INCH CUT MATERIAL ALUMINUM, BRASS, COPPER, STEEL, PLASTIC, WOOD
  • KNOCKOUT TYPE
  • HSS MATERIAL
  • 1/8 INCH STEP HEIGHT
  • 7/8 INCH MIN. DRILL SIZE
  • 1-1/8 INCH MAX. DRILL SIZE
  • NUMBER OF FLUTES 1
  • NUMBER OF HOLES 2
  • QUICK REFERENCE NUMBER 11
  • ELECTRIC DRILL SIZE 1/2 INCH
  • CUT MATERIAL ALUMINUM, BRASS, COPPER, STEEL, PLASTIC, WOOD
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Drill Bits
Product Number 59011
Product Name Stepped Cone Drill
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 2 1/2
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Bi-Metal
View Details
Hole Saws & Core Drill Bits - 1749056 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.520 inch (64.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bits - 172373 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
OAL 5.91 inch (150 mm)
Material Carbide; Steel, Carbide
# of Pieces 1
View Details
Auger Drill Bit - 53401 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.688 inch (17.5 mm)
View Details