Greenlee Textron, Inc. Hole Saw 825-5/8

Description
VARIABLE PITCH TYPE STEAM OXIDE FINISH FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL BI-METAL BLADE MATERIAL 5/8 INCH DIAMETER 550 RPM (MILD STEEL), 365 RPM (CAST IRON), 730 RPM (BRASS), 825 RPM (ALUMINUM) SPEED RATING 1-5/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR PIPE TAP SIZE 1/4 INCH
Description
VARIABLE PITCH TYPE STEAM OXIDE FINISH FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL BI-METAL BLADE MATERIAL 5/8 INCH DIAMETER 550 RPM (MILD STEEL), 365 RPM (CAST IRON), 730 RPM (BRASS), 825 RPM (ALUMINUM) SPEED RATING 1-5/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR PIPE TAP SIZE 1/4 INCH

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - 825-5/8 - Greenlee Textron, Inc.
Rockford, IL, USA
Hole Saw
825-5/8
Hole Saw 825-5/8
VARIABLE PITCH TYPE STEAM OXIDE FINISH FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL BI-METAL BLADE MATERIAL 5/8 INCH DIAMETER 550 RPM (MILD STEEL), 365 RPM (CAST IRON), 730 RPM (BRASS), 825 RPM (ALUMINUM) SPEED RATING 1-5/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR PIPE TAP SIZE 1/4 INCH
  • VARIABLE PITCH TYPE
  • STEAM OXIDE FINISH
  • FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL
  • BI-METAL BLADE MATERIAL
  • 5/8 INCH DIAMETER
  • 550 RPM (MILD STEEL), 365 RPM (CAST IRON), 730 RPM (BRASS), 825 RPM (ALUMINUM) SPEED RATING
  • 1-5/8 INCH CUTTING DEPTH
  • NO SUPPLIED WITH PILOT DRILL
  • NO SUPPLIED WITH ARBOR
  • PIPE TAP SIZE 1/4 INCH
Supplier's Site

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 825-5/8
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1 1/4
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Bi-Metal
View Details
Drill Bits - 213247 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.240 inch (6.1 mm)
OAL 3.98 inch (101 mm)
Material High Speed Steel; Hss
View Details
1 X 1 X 4 X 7 - 3F RH CARBIDE - 0314T01640007 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details
Professional Tool Grinding, Inc.
Specs
Product Drill
Units Fractional
Drill Type Twist; Half Round Drills
View Details